- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FKSDWED9SM/T457-2M TURCK | In Stock | - | - | Back Mount | 5, 9 | UR | Turck | U-59069 | - | - | - | IP67, IP20 | 2 m | ||
![]() FKD8-3 TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | U-59365 | 60 VAC, 75 VDC | Compliant | 2 A | IP68 | 3 m | ||
![]() RSF56-0.3M/M20 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-59463 | 600 VAC, 600 VDC | - | 10 A | IP67 | 0.3 m | ||
![]() CKNFD16-16-5 TURCK | In Stock | - | - | Back Mount | 16 | UL | Turck | U-59697 | 300 VAC, 300 VDC | Compliant | 3 A | IP67 | 5 m | ||
![]() FSDV8-0.5 TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | U-59807 | 60 VAC, 75 VDC | - | 2 A | IP68 | 0.5 m | ||
![]() RKF572-2MW/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-60007 | 300 VAC, 300 VDC | - | 5 A | IP67 | 2 m | ||
![]() FKFD4.4-2/S613/S658 TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-60197 | 300 VAC, 300 VDC | Compliant | 4 A | IP68 | 2 m | ||
![]() RSSFKSDE841-7.3M TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | U-60235 | 60 VAC, 60 VDC | - | 2 A | IP68 | 7.3 m | ||
![]() FSV12-0.3/14.5/NPT TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-60738 | 60 VAC, 75 VDC | - | 2 A | IP68 | 0.3 m | ||
![]() RKF56-0.09M/M20 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-60882 | 600 VAC, 600 VDC | - | 10 A | IP67 | 0.09 m | ||
![]() CKNFD16-16-0.5 TURCK | In Stock | - | - | Back Mount | 16 | UL | Turck | U-60883 | 300 VAC, 300 VDC | - | 3 A | IP67 | 0.5 m | ||
![]() RKF36-0.2M/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-60943 | 600 VAC, 600 VDC | - | 10 A | IP67 | 0.2 m | ||
![]() FKFD6-1/S618 TURCK | In Stock | - | - | Back Mount | 6 | CSA, UL | Turck | U-60945 | 60 VAC, 75 VDC | Non-Compliant | 2 A | IP68 | 1 m | ||
![]() RKF28-2M/NPT TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | Turck | U-61119 | 600 VAC, 600 VDC | - | 9 A | IP67 | 2 m | ||
![]() FSD4.5-2 TURCK | In Stock | - | - | Front Mount | 5 | - | Turck | U-61602 | 250 VAC, 250 VDC | - | 4 A | IP68 | 2 m | ||
![]() CKFL19-19-0.5/S613 TURCK | In Stock | - | - | Front Mount | 19 | UL | Turck | U-61647 | 150 VAC, 150 VDC | - | 9 A | IP67 | 0.5 m | ||
![]() RKF50-0.3M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-61934 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.3 m | ||
![]() GKDFA40-5M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U-62004 | 600 VAC, 600 VDC | - | 25 A | IP67, IP68, IP69K | 5 m | ||
![]() RSCRKFP572-0.4M TURCK | In Stock | - | - | Back Mount | 5 | - | Turck | U-62052 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.4 m | ||
![]() RKFPV5711-2M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U-62167 | 300 VAC, 300 VDC | - | 5 A | IP67 | 2 m |