- Manufacturer
- Current Rating
- IP Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-70067 | 250 VAC, 250 VDC | - | 4 A | IP68 | 6 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 7 | UL | Turck | U-70175 | 600 VAC, 600 VDC | - | 8 A | IP68 | 2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 8 | UL | Turck | U-72176 | 600 VAC, 600 VDC | - | 8 A | IP68 | 0.5 m | ||
![]() RSF50-0.05M TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-72227 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.05 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 12 | UL | Turck | U-72174 | 600 VAC, 600 VDC | - | 7 A | IP68 | 4 m | ||
![]() RKFV86-5M/M20/S717 TURCK | In Stock | - | - | Front Mount | 8 | UL | Turck | U-72423 | 600 VAC, 600 VDC | - | 8 A | IP68 | 5 m | ||
![]() FKSDEDV441-1M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-72585 | 60 VAC, 60 VDC | - | 2 A | IP68 | 1 m | ||
![]() GKDF40-0.5M/M20 TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U-72681 | 600 VAC, 600 VDC | - | 25 A | IP67, IP68, IP69K | 0.5 m | ||
![]() GKDF30-0.5M/M20 TURCK | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | U-72684 | 600 VAC, 600 VDC | - | 30 A | IP67, IP68, IP69K | 0.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 12 | UL | Turck | U-72805 | 600 VAC, 600 VDC | - | 7 A | IP68 | 6 m | ||
![]() RSMRKFP5711-1.2M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U7255-12 | 300 VAC, 300 VDC | Non-Compliant | 5 A | IP67 | 1.2 m | ||
![]() FKFD8-10 TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | U-72817 | 60 VAC, 75 VDC | Compliant | 2 A | IP68 | 10 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 6 | UL | Turck | U-72841 | 600 VAC, 600 VDC | - | 8 A | IP68 | 2 m | ||
![]() GKDF44-5M/14.75/NPT TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U-62287 | 600 VAC, 600 VDC | - | 15 A | IP67, IP68, IP69K | 5 m | ||
![]() MFS4F-0.4 TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-63960 | 125 VAC, 125 VDC | - | 4 A | IP67 | 0.4 m | ||
![]() FKFD4.5-0.2/S613 TURCK | In Stock | - | - | Back Mount | 5 | - | Turck | U-64187 | 250 VAC, 250 VDC | Compliant | 4 A | IP68 | 0.2 m | ||
![]() RSFV31-0.2M/M20 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-64203 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.2 m | ||
![]() WKCFSFD5725-0.2M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U-64223 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.2 m | ||
![]() FSFDV254-1M TURCK | In Stock | - | - | Back Mount | 4 | - | Turck | U-09543 | 250 VAC, 250 VDC | Compliant | 4 A | IP68 | 1 m | ||
![]() RKF40-0.2M/CS10824 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U0963-82 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.2 m |