- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSFV34-1/M20 TURCK | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | U-78509 | 600 VAC, 600 VDC | Compliant | 15 A | IP67 | 1 m | ||
![]() BSFV34-1/14.5/NPT TURCK | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | U-83239 | 600 VAC, 600 VDC | - | 15 A | IP67 | 1 m | ||
![]() BKFV34-5/14.5/NPT TURCK | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | - | 600 VAC, 600 VDC | - | 15 A | IP67 | 5 m | ||
![]() BKF44-0.3/M20 TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U-93737 | 600 VAC, 600 VDC | - | 15 A | IP67 | 0.3 m | ||
![]() BKFDV34-0.5/M18 TURCK | In Stock | - | - | Back Mount | 3 | cUL, UL | Turck | U-96085 | 600 VAC, 600 VDC | - | 15 A | IP67 | 0.5 m | ||
![]() HSFF4824-1 TURCK | In Stock | - | - | Flange Mount | 6 | - | Turck | U-98251 | 600 VAC, 600 VDC | - | 35 A | IP67 | 1 m | ||
![]() BSFDV22-0.5/M18 TURCK | In Stock | - | - | Back Mount | 2 | cUL, UL | Turck | U-99833 | 600 VAC, 600 VDC | - | 18 A | IP67 | 0.5 m | ||
![]() HKFMF4824-0.5 TURCK | In Stock | - | - | Flange Mount | 6 | - | Turck | UX01189 | 600 VAC, 600 VDC | - | 35 A | IP67 | 0.5 m | ||
![]() BKF44-2/M20 TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | UX02619 | 600 VAC, 600 VDC | - | 15 A | IP67 | 2 m | ||
![]() BSFD34-3/M18 TURCK | In Stock | - | - | Back Mount | 3 | cUL, UL | Turck | UX03277 | 600 VAC, 600 VDC | - | 15 A | IP67 | 3 m | ||
![]() BSF22-0.2/14.5/NPT TURCK | In Stock | - | - | Front Mount | 2 | cUL, UL | Turck | UX03129 | 600 VAC, 600 VDC | - | 18 A | IP67 | 0.2 m | ||
![]() BSF22-1/M18 TURCK | In Stock | - | - | Front Mount | 2 | cUL, UL | Turck | UX06611 | 600 VAC, 600 VDC | - | 18 A | IP67 | 1 m | ||
![]() BKF22-3/M18 TURCK | In Stock | - | - | Front Mount | 2 | cUL, UL | Turck | UX07989 | 600 VAC, 600 VDC | - | 18 A | IP67 | 3 m | ||
![]() BSFV22-3/14.5/NPT TURCK | In Stock | - | - | Front Mount | 2 | cUL, UL | Turck | UX14809 | 600 VAC, 600 VDC | - | 18 A | IP67 | 3 m | ||
Tiny WHSL | In Stock | - | - | Back Mount | 12 | UL | Turck | U-57049 | 300 VAC, 300 VDC | Compliant | 6 A | IP67 | 1 m | ||
![]() RKCFSFD572-0.3M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U-02900 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.3 m | ||
![]() BSFD7-PCB TURCK | In Stock | - | - | Back Mount | 7 | - | Turck | - | 125 VAC, 125 VDC | - | 5 A | IP67 | - | ||
![]() FSFD4.4-0.5/CS11155 TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-51016 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
![]() FSFD4.5-0.07 TURCK | In Stock | - | - | Back Mount | 5 | - | Turck | U-58813 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.07 m | ||
![]() FKFD57-PCB/S3004 TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | - | 250 VAC, 250 VDC | - | 4 A | IP68 | - |