- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Approvals | Enclosure | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mounting | Package | Type | Current Rating | Product Type | Max Frequency | Legend | Background Color | Language | Connection Type | Bushing Type | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSSDFKSDED4410-7M TURCK | In Stock | - | - | Back Mount | 4 | - | CSA, UL | - | Siemens Building Technologies | 599-02071A | 60 VAC, 60 VDC | - | - | - | 2 A | - | - | - | - | - | Threaded | - | IP68 | 7 m | ||
![]() RKFV57-2M TURCK | In Stock | - | - | Front Mount | 5 | - | CSA, UL | - | ABB | ACH580-01-077A-4+J429+K475 | 300 VAC, 300 VDC | - | - | - | 5 A | - | - | - | - | - | - | - | IP67 | 2 m | ||
![]() FKFD841-1.1M TURCK | In Stock | - | - | Back Mount | 8 | - | CSA, UL | - | Siemens Building Technologies | 173C-10350S | 60 VAC, 60 VDC | - | - | - | 2 A | - | - | - | - | - | Threaded | - | IP68 | 1.1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 10 | - | UL | - | Kop-Flex | 153 KD 2 SS438 FB | 600 VAC, 600 VDC | - | - | - | 7 A | - | - | - | - | - | - | - | IP68 | 3 m | ||
![]() CKF74-7-3 TURCK | In Stock | - | - | Front Mount | 7 | Aluminum | - | - | Brady | 124797 | 300 VAC, 300 VDC | - | - | Security/Admittance Signs | 20 A | - | - | No Admittance Except To Employees On Duty | White | English | - | - | IP67 | 3 m | ||
![]() FKV6-5/M20 TURCK | In Stock | - | - | Front Mount | 6 | - | CSA, UL | - | Turck | UX03620 | 60 VAC, 75 VDC | - | - | - | 2 A | - | - | - | - | - | - | - | IP68 | 5 m | ||
![]() RKF44-5M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 4 | - | CSA, UL | - | Brad Harrison | 41108 | 600 VAC, 600 VDC | - | - | - | 15 A | - | - | - | - | - | - | - | IP67 | 5 m | ||
![]() RKF34-5M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 3 | - | CSA, UL | - | Cooper | 78101155817 | 600 VAC, 600 VDC | - | - | - | 15 A | - | - | - | - | - | - | - | IP67 | 5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | - | cUL, UL | 3XR8I | ABB | ACS800-17-1330-7+B5C9H9-ABBI | 600 VAC, 600 VDC | Panel | ACS8003XR8IIP54 | - | 25 A | - | 300 Hz | - | - | - | - | - | IP54 | 5 m | ||
![]() CKFL12-7-5 TURCK | In Stock | - | - | Front Mount | 12 | - | UL | - | Johnson Controls | ST120SN1BP2-BS | 300 VAC, 300 VDC | - | - | - | 6 A | - | - | - | - | - | - | - | IP67 | 5 m | ||
![]() BSFV12-12-1/M20 TURCK | In Stock | - | - | Front Mount | 12 | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Corp | PDG33N0250P4ML | 125 VAC, 125 VDC | Panel | - | - | 250 A | - | - | - | - | - | - | - | IP67 | 1 m | ||
![]() RJ45SFSSDED421-10M TURCK | In Stock | - | - | Back Mount | 4 | - | UL | - | Square D | B100X | 42 VAC, 42 VDC | - | - | - | 1.5 A | - | - | - | - | - | - | - | IP67, IP20 | 10 m | ||
![]() RSF96-0.1M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 9 | - | UL | - | Crouse-Hinds Commercial Produc | 1653DC | 600 VAC, 600 VDC | - | - | - | 7 A | - | - | - | - | - | - | - | IP68 | 0.1 m | ||
![]() RKF50-0.05MW/LN TURCK | In Stock | - | - | Front Mount | 5 | - | CSA, UL | - | Siemens Building Technologies | 173B-10324 | 600 VAC, 600 VDC | - | - | - | 9 A | - | - | - | - | - | Threaded | - | IP67 | 0.05 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Co | PDG34F0125E3CN | 600 VAC, 600 VDC | Panel | - | - | 125 A | - | - | - | - | - | - | - | IP67, IP68, IP69K | 2 m | ||
![]() FKFDD440-3M TURCK | In Stock | - | - | Back Mount | 4 | - | CSA, UL | - | ABB | UX04861 | 60 VAC, 60 VDC | - | - | - | 2 A | - | - | - | - | - | - | - | IP68 | 3 m | ||
![]() RSF61-1M/M20W/LN TURCK | In Stock | - | - | Front Mount | 6 | - | CE, CSA, UL | - | Cutler Hammer, Div of Eaton Co | PDG33N0500TFAN | 600 VAC, 600 VDC | Panel | - | - | 500 A | - | - | - | - | - | - | - | IP67 | 1 m | ||
![]() FKFD4.4-3.5-RS4.4T TURCK | In Stock | - | - | Back Mount | 4 | - | CSA, UL | - | PILZ | 773843 | 250 VAC, 250 VDC | - | - | - | 4 A | - | - | - | - | - | - | - | IP68 | 3.5 m | ||
![]() RSF76-10M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 7 | - | UL | - | Maurey Power Transmission | J21516 | 600 VAC, 600 VDC | - | - | - | 8 A | Q-D Bushing | - | - | - | - | - | J | IP68 | 10 m | ||
![]() FS8-4/S1555 TURCK | In Stock | - | - | Front Mount | 8 | - | CSA, UL | - | ABB | ACH550-BCR-012A-4+B055+E213+F2 | 60 VAC, 75 VDC | - | - | - | 2 A | - | - | - | - | - | - | - | IP68 | 4 m |