- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Approvals | Base Product Number | Contact Finish Mating | Contact Materials | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Mounting Styles | Package | Primary Material | Product Status | RoHS | Shaft Type | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Output Voltage | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Current - Supply (Disable) (Max) | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Spread Spectrum Bandwidth | Cable Opening | Voltage - Output | Topology | Coil Voltage | Current - Output / Channel | Internal Switch(s) | Absolute Pull Range (APR) | Dimming | Voltage - Supply (Max) | Voltage - Supply (Min) | Connection Type | Features | Input Voltage | Bearings | IP Rating | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FK4.5-2/M20W/LN TURCK | In Stock | - | - | Front Mount | - | - | 5 | - | - | - | - | UL;CE | - | - | - | Cutler Hammer, Div of Eaton Co | XTSR012BBY | 250 VAC, 250 VDC | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 VAC 50Hz | - | - | - | - | - | - | - | - | - | - | IP68 | - | 2 m | - | - | - | ||
![]() WRJ45ESFKSDE841-1M TURCK | In Stock | - | - | Back Mount | - | - | 8 | - | - | - | - | UL;cULus | - | - | - | Thomas & Betts | XPLFL124 | 42 VAC, 42 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | IP67, IP20 | - | 1 m | - | - | - | ||
Tiny WHSL | In Stock | - | - | Front Mount | - | - | 4 | - | - | - | - | CSA, UL | - | - | - | Marathon Electric | A621 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 2 m | - | - | - | ||
![]() FKFD4.4-1/S613/S3356 TURCK | In Stock | - | - | Back Mount | - | - | 4 | - | - | - | - | CE | - | - | - | BEI Sensors | DSM506-1024S009 | 250 VAC, 250 VDC | - | Shafted | - | - | - | - | Single Ended | - | -20 to 85 Degrees C | - | - | - | - | 12 Wire PUR Cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | 5 VDC | Quadrature | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11~30 VDC | Yes | IP65 | - | 1 m | - | - | - | ||
![]() FSFDV4.5-0.2/S830 TURCK | In Stock | - | - | Back Mount | - | - | 5 | - | - | - | - | - | - | - | - | Turck | UX06386 | 250 VAC, 250 VDC | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 0.2 m | - | - | - | ||
![]() BSF14-14-0.2 TURCK | In Stock | - | - | Surface Mount | 48-QFN | - | 14 | - | 48-QFN | - | - | cUR | AS3821 | - | - | Turck | UX06421 | 30 VAC, 30 VDC | ams OSRAM | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | Linear | - | - | - | - | Backlight | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | SPI | 5.5V | 4.5V | - | - | - | - | IP67 | - | 0.2 m | - | - | - | ||
![]() FS6-3/M20 TURCK | In Stock | - | - | Front Mount | - | - | 6 | - | - | - | - | CSA, UL | - | - | - | Turck | UX06766 | 60 VAC, 75 VDC | EDAC Inc. | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 3 m | - | - | - | ||
Tiny WHSL | In Stock | - | - | Back Mount | 0805 (2012 Metric) | - | 5 | - | 0805 | - | - | - | RN73R2A | - | - | Turck | UX06784 | 250 VAC, 250 VDC | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±50ppm/°C | - | - | 3.2 kOhms | - | Thin Film | - | - | 0.125W, 1/8W | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | IP68 | 0.024 (0.60mm) | 0.5 m | - | - | AEC-Q200 | ||
![]() FKDV4.5-2 TURCK | In Stock | - | - | Front Mount | 0603 (1608 Metric) | - | 5 | - | 0603 | - | - | - | RS73G1JRT | - | - | Turck | UX06929 | 250 VAC, 250 VDC | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | - | Active | - | - | - | -55°C ~ 155°C | RS73-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | - | ±50ppm/°C | - | - | 20.5 kOhms | - | Thick Film | - | - | 0.2W, 1/5W | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | IP68 | 0.022 (0.55mm) | 2 m | - | - | AEC-Q200 | ||
![]() CKFD19-19-20/S717 TURCK | In Stock | - | - | Back Mount | - | - | 19 | - | - | - | - | UL | - | - | - | Turck | UX07034 | 150 VAC, 150 VDC | Glenair | - | Retail Package | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 20 m | - | - | - | ||
![]() FSFD4.5-2/S613 TURCK | In Stock | - | - | Back Mount | - | - | 5 | - | - | - | - | - | - | - | - | Turck | UX07066 | 250 VAC, 250 VDC | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 2 m | - | - | - | ||
![]() RSF57-3M/M20 TURCK | In Stock | - | - | Front Mount | - | - | 5 | - | - | - | - | CSA, UL | - | - | - | Turck | UX07129 | 300 VAC, 300 VDC | Glenair | - | Retail Package | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 3 m | - | - | - | ||
![]() FSFDED440-2M TURCK | In Stock | - | - | Back Mount | - | - | 4 | - | - | - | - | CSA, UL | - | - | - | Turck | UX07396 | 60 VAC, 60 VDC | PEI-Genesis | - | Bulk | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 2 m | - | - | - | ||
![]() FKFD841-10M TURCK | In Stock | - | - | Back Mount | - | - | 8 | - | - | - | - | CSA, UL | - | - | - | Turck | UX07783 | 60 VAC, 60 VDC | Glenair | - | Retail Package | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 10 m | - | - | - | ||
![]() MFS3F-2/S717 TURCK | In Stock | - | - | Back Mount | 2010 (5025 Metric) | - | 3 | - | 2010 | - | - | CSA, UL | - | - | - | Turck | UX07992 | 125 VAC, 125 VDC | Stackpole Electronics Inc | - | Bulk | - | Active | - | - | - | -55°C ~ 155°C | RMEF | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | 2 | - | ±100ppm/°C | - | - | 768 Ohms | - | Thick Film | - | - | 0.75W, 3/4W | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | IP67 | 0.026 (0.65mm) | 2 m | - | - | AEC-Q200 | ||
![]() FKV8-0.3/14.5/NPT TURCK | In Stock | - | - | Front Mount | - | - | 8 | - | - | - | - | CSA, UL | - | - | - | Turck | UX08471 | 60 VAC, 75 VDC | Glenair | - | Retail Package | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | 0.3 m | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | 14 | Aluminum | - | Thermoplastic | - | cUR | TV06DT | Gold | Copper Alloy | Turck | U2-25685 | 30 VAC, 30 VDC | Amphenol Aerospace Operations | - | Bulk | Metal | Active | - | - | - | -65°C ~ 175°C | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 23 | - | - | Aviation, Marine, Military | - | Threaded | - | - | N (Normal) | Shielded | Environment Resistant | 3 A | - | - | - | Durmalon™ | 17-99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | IP67 | - | 1.5 m | 100.0µin (2.54µm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | 3 | - | - | - | - | CSA, UL | - | - | - | Turck | UX08988 | 600 VAC, 600 VDC | Suntsu Electronics, Inc. | - | Bulk | - | Active | - | - | - | -10°C ~ 60°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 15 A | 16.384 MHz | ±30ppm | - | - | - | - | - | - | - | - | - | 70 Ohms | - | - | 11pF | Fundamental | - | ±25ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 0.031 (0.80mm) | 0.5 m | - | - | - | ||
![]() CKFD12-12-0.7 TURCK | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | 12 | - | - | - | - | UL | - | - | - | Turck | UX08983 | 300 VAC, 300 VDC | Suntsu Electronics, Inc. | - | Bulk | - | Active | - | - | - | -40°C ~ 85°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 6 A | 48 MHz | ±25ppm | - | - | - | - | - | - | - | - | - | 40 Ohms | - | - | 18pF | Fundamental | - | ±10ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 0.031 (0.80mm) | 0.7 m | - | - | - | ||
![]() CSF12-12-10 TURCK | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | 12 | - | - | - | - | UL | SG-8101 | - | - | Turck | UX09078 | 300 VAC, 300 VDC | EPSON | - | Tape & Reel (TR) | - | Active | - | - | - | -40°C ~ 105°C | SG-8101 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 6 A | 54.76875 MHz | ±20ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | 0.051 (1.30mm) | 10 m | - | - | - |