- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Cable Types | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VAS22-F669-4M-RS5.3T TURCK | In Stock | - | - | - | TPU | Turck | U0877-95 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 4 Meters | ||
Tiny WHSL | In Stock | - | - | CSA | PVC | Turck | - | 48 VAC;48 VDC | - | 4 Amps | IP67 | 4 Meters | ||
Tiny WHSL | In Stock | - | - | - | TPU | Turck | U0988-18 | 125 VAC;125 VDC | - | 4 Amps | IP67 | 2 Meters | ||
Tiny WHSL | In Stock | - | - | - | TPU | Turck | - | 220 VAC;220 VDC | - | 4 Amps | IP67 | 10 Meters | ||
Tiny WHSL | In Stock | - | - | - | PVC | Turck | U2-06320 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 3 Meters | ||
![]() VAS3-A247-5M/CS11325 TURCK | In Stock | - | - | - | PVC | Turck | U2-08911 | 220 VAC;220 VDC | - | 4 Amps | IP67 | 5 Meters | ||
Tiny WHSL | In Stock | - | - | - | PVC | Turck | U2-22670 | 220 VAC;220 VDC | - | 4 Amps | IP67 | 4 Meters | ||
![]() VAS22-D654-4M TURCK | In Stock | - | - | - | CPE | Turck | U-58658 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 4 Meters | ||
Tiny WHSL | In Stock | - | - | CSA | TPU | Turck | U-61380 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 1.2 Meters | ||
![]() VIS2-D653-3M/CS10860 TURCK | In Stock | - | - | CSA | PVC | Turck | - | 48 VAC;48 VDC | - | 4 Amps | IP67 | 3 Meters | ||
![]() VIS2-E653-10M TURCK | In Stock | - | - | CSA | PVC | Turck | U-62667 | 220 VAC;220 VDC | - | 4 Amps | IP67 | 10 Meters | ||
![]() VIS2-E669-10M TURCK | In Stock | - | - | CSA | TPU | Turck | U-62674 | 220 VAC;220 VDC | - | 4 Amps | IP67 | 10 Meters | ||
![]() VIS2-F669-3M TURCK | In Stock | - | - | CSA | TPU | Turck | U-62694 | 48 VAC;48 VDC | Non-Compliant | 4 Amps | IP67 | 3 Meters | ||
![]() VIS2-B653-10M-RS5.3T TURCK | In Stock | - | - | CSA | PVC | Turck | U-62850 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 10 Meters | ||
![]() VIS2-B653-3M-RS5.3T TURCK | In Stock | - | - | CSA | PVC | Turck | - | 48 VAC;48 VDC | - | 4 Amps | IP67 | 3 Meters | ||
![]() VIS2-D653-1M-RS5.3T TURCK | In Stock | - | - | CSA | PVC | Turck | U-62900 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 1 Meters | ||
![]() VIS2-F957-2M-RSC5.3T TURCK | In Stock | - | - | CSA | TPE | Turck | U-62993 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 2 Meters | ||
![]() VIS2-F653-1M-WS5.3T TURCK | In Stock | - | - | CSA | PVC | Turck | U-63072 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 1 Meters | ||
![]() VIS2-F653-3M-WS5.3T TURCK | In Stock | - | - | CSA | PVC | Turck | - | 48 VAC;48 VDC | - | 4 Amps | IP67 | 3 Meters | ||
Tiny WHSL | In Stock | - | - | - | PVC | Turck | U-63370 | 24 VDC | - | 4 Amps | IP67 | 4 Meters |