- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Cable Types | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKFP254-2M TURCK | In Stock | - | - | Back Mount | 4 | - | - | Turck | U-08773 | 300 VAC, 300 VDC | 9 A | IP67 | 2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | - | Turck | U0904-19 | 600 VAC, 600 VDC | 9 A | IP67 | 0.2 m | ||
![]() FS4.4-0.2/14.5/S613 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | - | Turck | U0939-90 | 250 VAC, 250 VDC | 4 A | IP68 | 0.2 m | ||
![]() RSFP575-0.5M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | - | Turck | U-18553 | 300 VAC, 300 VDC | 5 A | IP67 | 0.5 m | ||
![]() VIS2-B653-10M-RS5.3T TURCK | In Stock | - | - | - | - | CSA | PVC | Turck | U-62850 | 48 VAC;48 VDC | 4 Amps | IP67 | 10 Meters | ||
![]() VIS2-B653-3M-RS5.3T TURCK | In Stock | - | - | - | - | CSA | PVC | Turck | - | 48 VAC;48 VDC | 4 Amps | IP67 | 3 Meters | ||
![]() VIS2-D653-1M-RS5.3T TURCK | In Stock | - | - | - | - | CSA | PVC | Turck | U-62900 | 48 VAC;48 VDC | 4 Amps | IP67 | 1 Meters | ||
![]() VIS2-F957-2M-RSC5.3T TURCK | In Stock | - | - | - | - | CSA | TPE | Turck | U-62993 | 48 VAC;48 VDC | 4 Amps | IP67 | 2 Meters | ||
![]() VIS2-F653-1M-WS5.3T TURCK | In Stock | - | - | - | - | CSA | PVC | Turck | U-63072 | 48 VAC;48 VDC | 4 Amps | IP67 | 1 Meters | ||
![]() VIS2-F653-3M-WS5.3T TURCK | In Stock | - | - | - | - | CSA | PVC | Turck | - | 48 VAC;48 VDC | 4 Amps | IP67 | 3 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | U-63370 | 24 VDC | 4 Amps | IP67 | 4 Meters | ||
![]() TC8S2-P653-4M-RS5.3T TURCK | In Stock | - | - | - | - | - | PVC | Turck | - | 24 VDC | 4 Amps | IP67 | 4 Meters | ||
![]() TC8S2-P669-7M-RS5.3T TURCK | In Stock | - | - | - | - | - | TPU | Turck | U-63407 | 24 VDC | 4 Amps | IP67 | 7 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | TPU | Turck | U-63415 | 48 VAC;48 VDC | 4 Amps | IP67 | 0.5 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | TPU | Turck | U-63410 | 24 VDC | 4 Amps | IP67 | 25 Meters | ||
![]() TC8S2-L669-3M-WS5.3T TURCK | In Stock | - | - | - | - | - | TPU | Turck | U-63437 | 24 VAC;24 VDC | 4 Amps | IP67 | 3 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | U-63441 | 24 VDC | 4 Amps | IP67 | 1.5 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | TPU | Turck | - | 48 VAC;48 VDC | 4 Amps | IP67 | 0.5 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | U-63498 | 24 VDC | 4 Amps | IP67 | 0.3 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | U-63516 | 24 VDC | 4 Amps | IP67 | 0.3 Meters |