- Manufacturer
- Current Rating
- IP Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Angle | Approvals | Cable Types | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Composition | Current Rating | Connection Type | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | CPE | Turck | UX00550 | 220 VAC;220 VDC | - | - | 4 Amps | - | IP67 | 5 Meters | ||
![]() VIS2-E669-15M TURCK | In Stock | - | - | - | - | - | - | CSA | TPU | Turck | UX02945 | 220 VAC;220 VDC | - | - | 4 Amps | - | IP67 | 15 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA | PVC | Turck | UX02985 | 48 VAC;48 VDC | - | - | 4 Amps | - | IP67 | 0.6 Meters | ||
![]() VBS2-F587-2M-PSG3M TURCK | In Stock | - | - | - | - | - | - | CSA | TPU | Turck | - | 48 VAC;48 VDC | - | - | 4 Amps | - | IP67 | 2 Meters | ||
![]() VBS2-D587-30M TURCK | In Stock | - | - | - | - | - | - | CSA | TPU | Turck | UX05119 | 48 VAC;48 VDC | - | - | 4 Amps | - | IP67 | 30 Meters | ||
![]() VAS22-A653-50M TURCK | In Stock | - | - | - | - | - | - | - | PVC | Turck | - | 220 VAC;220 VDC | - | - | 4 Amps | - | IP67 | 50 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | PVC | Turck | - | 48 VAC;48 VDC | - | - | 4 Amps | - | IP67 | 2.5 Meters | ||
![]() VBS2-F654-20M TURCK | In Stock | - | - | - | - | - | - | CSA | CPE | Turck | UX08407 | 48 VAC;48 VDC | - | - | 4 Amps | - | IP67 | 20 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | TPU | Turck | UX09198 | 48 VAC;48 VDC | - | - | 4 Amps | - | IP67 | 1.3 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | Nylon | 90 Degrees | - | - | Turck | A9098 | - | Non-Compliant | Non-Metallic | - | Compression | - | - | ||
![]() TC8S2-P642-5M-PSG3M TURCK | In Stock | - | - | - | - | - | - | - | PVC | Turck | UX13374 | 24 VDC | - | - | 2 Amps | - | IP67 | 5 Meters | ||
![]() VIS2-B653-15M-WS5.3T TURCK | In Stock | - | - | - | - | - | - | CSA | PVC | Turck | - | 48 VAC;48 VDC | - | - | 4 Amps | - | IP67 | 15 Meters | ||
![]() TC8S2-P173-10M TURCK | In Stock | - | - | - | - | - | - | - | TPE | Turck | UX15156 | 24 VAC;24 VDC | - | - | 4 Amps | - | IP67 | 10 Meters | ||
![]() BKF34-4/14.5/NPT TURCK | In Stock | - | - | Front Mount | 3 | - | - | cUL, UL | - | Turck | U-57686 | 600 VAC, 600 VDC | - | - | 15 A | - | IP67 | 4 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | - | - | cUL, UL | - | Turck | U-84948 | 600 VAC, 600 VDC | - | - | 15 A | - | IP67 | 1 m | ||
![]() BKFD44-2/M18 TURCK | In Stock | - | - | Back Mount | 4 | - | - | cUL, UL | - | Turck | U-58291 | 600 VAC, 600 VDC | - | - | 15 A | - | IP67 | 2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | - | - | cUL, UL | - | Turck | U-78590 | 600 VAC, 600 VDC | - | - | 15 A | - | IP67 | 0.5 m | ||
![]() BSF34-0.3/M20 TURCK | In Stock | - | - | Front Mount | 3 | - | - | cUL, UL | - | Turck | U-86025 | 600 VAC, 600 VDC | - | - | 15 A | - | IP67 | 0.3 m | ||
![]() BSFV34-5/14.5/NPT TURCK | In Stock | - | - | Front Mount | 3 | - | - | cUL, UL | - | Turck | - | 600 VAC, 600 VDC | - | - | 15 A | - | IP67 | 5 m | ||
![]() BSFDV34-0.5/M18 TURCK | In Stock | - | - | Back Mount | 3 | - | - | cUL, UL | - | Turck | U-96084 | 600 VAC, 600 VDC | - | - | 15 A | - | IP67 | 0.5 m |