- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Cable Types | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSFD4.5-0.2/S613 TURCK | In Stock | - | - | Back Mount | 5 | - | - | Turck | U-65211 | 250 VAC, 250 VDC | 4 A | IP68 | 0.2 m | ||
![]() FKFDV4.2-0.5 TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | - | Turck | U-83325 | 250 VAC, 250 VDC | 4 A | IP68 | 0.5 m | ||
![]() FKFD572-5M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | - | Turck | U4504-050 | 250 VAC, 250 VDC | 4 A | IP68 | 5 m | ||
![]() RSMFSFD572-0.3M TURCK | In Stock | - | - | Back Mount | 5 | - | - | Turck | U0140-5 | 250 VAC, 250 VDC | 5 A | IP67 | 0.3 m | ||
![]() CSAF16-14-4 TURCK | In Stock | - | - | Front Mount | 16 | UL | - | Turck | U0260-4 | 150 VAC, 150 VDC | 6 A | IP67 | 4 m | ||
![]() WSCFKFD578-2M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | - | Turck | U-04376 | 250 VAC, 250 VDC | 4 A | IP68 | 2 m | ||
![]() RKFP254-2M TURCK | In Stock | - | - | Back Mount | 4 | - | - | Turck | U-08773 | 300 VAC, 300 VDC | 9 A | IP67 | 2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | - | Turck | U0904-19 | 600 VAC, 600 VDC | 9 A | IP67 | 0.2 m | ||
![]() FS4.4-0.2/14.5/S613 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | - | Turck | U0939-90 | 250 VAC, 250 VDC | 4 A | IP68 | 0.2 m | ||
![]() RSFP575-0.5M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | - | Turck | U-18553 | 300 VAC, 300 VDC | 5 A | IP67 | 0.5 m | ||
![]() TC8S2-L669-3M-WS5.3T TURCK | In Stock | - | - | - | - | - | TPU | Turck | U-63437 | 24 VAC;24 VDC | 4 Amps | IP67 | 3 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | U-63441 | 24 VDC | 4 Amps | IP67 | 1.5 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | TPU | Turck | - | 48 VAC;48 VDC | 4 Amps | IP67 | 0.5 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | U-63498 | 24 VDC | 4 Amps | IP67 | 0.3 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | U-63516 | 24 VDC | 4 Amps | IP67 | 0.3 Meters | ||
![]() TC8S2-P2081-5M TURCK | In Stock | - | - | - | - | - | PVC | Turck | - | 24 VAC;24 VDC | 4 Amps | IP67 | 5 Meters | ||
![]() TC9S2-N653-6M TURCK | In Stock | - | - | - | - | - | PVC | Turck | - | 110 VAC;110 VDC | 4 Amps | IP67 | 6 Meters | ||
![]() VAS22-D173-10M TURCK | In Stock | - | - | - | - | - | TPE | Turck | U-66935 | 48 VAC;48 VDC | 4 Amps | IP67 | 10 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | TPU | Turck | U7161-12 | 24 VDC | 4 Amps | IP67 | 0.5 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | CPE | Turck | U-72385 | 48 VAC;48 VDC | 4 Amps | IP67 | 0.6 Meters |