- Manufacturer
- Current Rating
- IP Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BSFDV34-0.5/M18 TURCK | In Stock | - | - | Back Mount | 3 | cUL, UL | Turck | U-96084 | 600 VAC, 600 VDC | 15 A | IP67 | 0.5 m | ||
![]() FK4.4-3/S717/S101 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U5201-2 | 250 VAC, 250 VDC | 4 A | IP68 | 3 m | ||
![]() RSF56-4M TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U5208-0 | 600 VAC, 600 VDC | 10 A | IP67 | 4 m | ||
![]() WSSDFSSDED441-3M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-53017 | 60 VAC, 60 VDC | 2 A | IP68 | 3 m | ||
![]() RKCFSFD572-0.7M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U5315-52 | 250 VAC, 250 VDC | 4 A | IP68 | 0.7 m | ||
![]() RSFV50-10M/NPT/S717 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-53191 | 600 VAC, 600 VDC | 9 A | IP67 | 10 m | ||
![]() RKF55-0.5M/CS10225 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U5506-07 | 600 VAC, 600 VDC | 10 A | IP67 | 0.5 m | ||
![]() RKF57-0.5M TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U5512-05 | 300 VAC, 300 VDC | 5 A | IP67 | 0.5 m | ||
![]() RKFP575-2M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U5534 | 300 VAC, 300 VDC | 5 A | IP67 | 2 m | ||
![]() RKF5711-5M TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U5536-14 | 300 VAC, 300 VDC | 5 A | IP67 | 5 m | ||
![]() RKF5711-0.2M TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U5536-16 | 300 VAC, 300 VDC | 5 A | IP67 | 0.2 m | ||
![]() RSF46-2M/M20 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-56347 | 600 VAC, 600 VDC | 10 A | IP67 | 2 m | ||
![]() RKF26-2M/NPT TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | Turck | U-56907 | 600 VAC, 600 VDC | 10 A | IP67 | 2 m | ||
![]() FKSDWED9S/T455-4M TURCK | In Stock | - | - | Back Mount | 5, 9 | CSA, UL | Turck | U-56980 | - | - | IP67, IP20 | 4 m | ||
![]() RSF56-4M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-57237 | 600 VAC, 600 VDC | 10 A | IP67 | 4 m | ||
![]() RKF46-6M/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-57315 | 600 VAC, 600 VDC | 10 A | IP67 | 6 m | ||
![]() GKDF42-4M/14.75/NPT TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U-57684 | 600 VAC, 600 VDC | 20 A | IP67, IP68, IP69K | 4 m | ||
![]() FK4.4-0.2/14.75/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-57833 | 250 VAC, 250 VDC | 4 A | IP68 | 0.2 m | ||
![]() FKSDWED9S/T455-2.5M TURCK | In Stock | - | - | Back Mount | 5, 9 | CSA, UL | Turck | U-58373 | - | - | IP67, IP20 | 2.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | - | Turck | U-58930 | 250 VAC, 250 VDC | 4 A | IP68 | 0.3 m |