- Manufacturer
- Current Rating
- IP Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSCRSFP572-1M TURCK | In Stock | - | - | Back Mount | 5 | - | Turck | U2-30288 | 250 VAC, 250 VDC | 4 A | IP67 | 1 m | ||
![]() FKV4.2-0.5/S627 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U2-31530 | 250 VAC, 250 VDC | 4 A | IP68 | 0.5 m | ||
![]() RKF50-4M TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U2335-4 | 600 VAC, 600 VDC | 9 A | IP67 | 4 m | ||
![]() RKFV20-0.3M TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | Turck | U2394-07 | 600 VAC, 600 VDC | 9 A | IP67 | 0.3 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | U-28424 | 600 VAC, 600 VDC | 18 A | IP67, IP68, IP69K | 0.3 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U-28433 | 600 VAC, 600 VDC | 25 A | IP67, IP68, IP69K | 0.3 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U-28437 | 600 VAC, 600 VDC | 15 A | IP67, IP68, IP69K | 0.3 m | ||
![]() RSCFKFD840-8M TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | U-28708 | 60 VAC, 60 VDC | 2 A | IP68 | 8 m | ||
![]() RKFP56-3M/CS11894 TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U-29702 | 600 VAC, 600 VDC | 10 A | IP68 | 3 m | ||
![]() FKFDED440-1M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U3-00713 | 60 VAC, 60 VDC | 2 A | IP68 | 1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 10 | UL | Turck | U-42908 | 600 VAC, 600 VDC | 7 A | IP68 | 1 m | ||
![]() RJ45FKSDE841-3M TURCK | In Stock | - | - | Back Mount | 8 | - | Turck | U-44144 | 42 VAC, 42 VDC | 1.5 A | IP67, IP20 | 3 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-45880 | 600 VAC, 600 VDC | 10 A | IP67 | 5 m | ||
![]() GSDF40-3M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U-45917 | 600 VAC, 600 VDC | 25 A | IP67, IP68, IP69K | 3 m | ||
![]() RKF57-0.5MW/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-46149 | 300 VAC, 300 VDC | 5 A | IP67 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-47681 | 600 VAC, 600 VDC | 10 A | IP67 | 2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 12 | UL | Turck | U-48633 | 600 VAC, 600 VDC | 7 A | IP68 | 4 m | ||
![]() FK4.5-0.3/S717 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-49238 | 250 VAC, 250 VDC | 4 A | IP68 | 0.3 m | ||
![]() GKDFV30-1M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | U-49668 | 600 VAC, 600 VDC | 30 A | IP67, IP68, IP69K | 1 m | ||
![]() FKFD840-2M TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | U-50434 | 60 VAC, 60 VDC | 2 A | IP68 | 2 m |