- Manufacturer
- Current Rating
- IP Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSF46-10M/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-96215 | 600 VAC, 600 VDC | 10 A | IP67 | 10 m | ||
Tiny WHSL | In Stock | - | - | Back Mount | 5 | - | Turck | U-97050 | 250 VAC, 250 VDC | 4 A | IP68 | 3 m | ||
![]() RKF34-1M/M20W/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-97084 | 600 VAC, 600 VDC | 15 A | IP67 | 1 m | ||
![]() RKFV57-1.5MW/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-97334 | 300 VAC, 300 VDC | 5 A | IP67 | 1.5 m | ||
![]() RSF25-2M TURCK | In Stock | - | - | Front Mount | 4 | - | Turck | U-97680 | 300 VAC, 300 VDC | 9 A | IP67 | 2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-97703 | 600 VAC, 600 VDC | 10 A | IP67 | 3 m | ||
![]() RKF68-1.5MW/LN TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-98078 | 600 VAC, 600 VDC | 8 A | IP67 | 1.5 m | ||
![]() RXF86-11M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 8 | UL | Turck | U-98370 | 600 VAC, 600 VDC | 8 A | IP68 | 11 m | ||
![]() BKF8-8-1.5 TURCK | In Stock | - | - | Front Mount | 8 | cUR | Turck | U-98666 | 125 VAC, 125 VDC | 7 A | IP67 | 1.5 m | ||
![]() RSCRSFP5722-0.8M TURCK | In Stock | - | - | Back Mount | 5 | - | Turck | U-98503 | 250 VAC, 250 VDC | 4 A | IP67, IP69K | 0.8 m | ||
![]() RKF6B6-3M/14.75/NPT TURCK | In Stock | - | - | Front Mount | 6 | UL | Turck | U-98826 | 600 VAC, 600 VDC | 8 A | IP68 | 3 m | ||
![]() CKFL12-12-3/S817 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-99041 | 300 VAC, 300 VDC | 6 A | IP67 | 3 m | ||
![]() FSFD4.4-5 TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-99052 | 250 VAC, 250 VDC | 4 A | IP68 | 5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-99289 | 600 VAC, 600 VDC | 15 A | IP67 | 2 m | ||
![]() RKF66-1M/M20W/LN TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-99377 | 600 VAC, 600 VDC | 8 A | IP67 | 1 m | ||
![]() RSFPV46-0.5M/S717 TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-99403 | 600 VAC, 600 VDC | 10 A | IP68 | 0.5 m | ||
![]() PKW4M-3-MFS4F TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-99583 | 125 VAC, 125 VDC | 4 A | IP67 | 3 m | ||
![]() FKFDV8-0.6 TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | U-99798 | 60 VAC, 75 VDC | 2 A | IP68 | 0.6 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | UX00197 | 600 VAC, 600 VDC | 20 A | IP67, IP68, IP69K | 0.6 m | ||
![]() RSF50-0.5M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | UX00532 | 600 VAC, 600 VDC | 9 A | IP67 | 0.5 m |