- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | UX11030 | 250 VAC, 250 VDC | 4 A | IP68 | 4 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | UX11031 | 250 VAC, 250 VDC | 4 A | IP68 | 2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | UX11039 | 250 VAC, 250 VDC | 4 A | IP68 | 4 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | UX11055 | 250 VAC, 250 VDC | 4 A | IP68 | 4 m | ||
![]() RKF34-2M/M20W/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | UX11325 | 600 VAC, 600 VDC | 15 A | IP67 | 2 m | ||
![]() RKFV86-0.5M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 8 | UL | Turck | UX12533 | 600 VAC, 600 VDC | 8 A | IP68 | 0.5 m | ||
![]() FK4.4-0.6/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | UX12849 | 250 VAC, 250 VDC | 4 A | IP68 | 0.6 m | ||
![]() RKF5711-0.5M/C1180 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | UX13369 | 300 VAC, 300 VDC | 5 A | IP67 | 0.5 m | ||
![]() RJ45FKSD841-16M TURCK | In Stock | - | - | Back Mount | 8 | - | Turck | UX13489 | 42 VAC, 42 VDC | 1.5 A | IP67, IP20 | 16 m | ||
![]() RSF31-0.5M/M20 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | UX13507 | 600 VAC, 600 VDC | 9 A | IP67 | 0.5 m | ||
![]() RSFP5723-0.3M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | UX13868 | 300 VAC, 300 VDC | 5 A | IP67 | 0.3 m | ||
![]() RKF57-0.5M/M20 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | UX13938 | 300 VAC, 300 VDC | 5 A | IP67 | 0.5 m | ||
![]() WSSDFKSDED441-4M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | UX14163 | 60 VAC, 60 VDC | 2 A | IP68 | 4 m | ||
![]() RKF511-5M/NPT TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | UX14586 | 600 VAC, 600 VDC | 9 A | IP67 | 5 m | ||
![]() FK4.5-0.7/18.25/S653 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | UX15087 | 250 VAC, 250 VDC | 4 A | IP68 | 0.7 m | ||
![]() FKD12-6 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | UX15172 | 60 VAC, 75 VDC | 2 A | IP68 | 6 m | ||
![]() FKFD57-0.6M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U-87007 | 250 VAC, 250 VDC | 4 A | IP68 | 0.6 m | ||
![]() FSV25-0.3M/14.5 TURCK | In Stock | - | - | Front Mount | 4 | - | Turck | U8713-003 | 250 VAC, 250 VDC | 4 A | IP67 | 0.3 m | ||
![]() FSFD4.5-5/S653 TURCK | In Stock | - | - | Back Mount | 5 | - | Turck | U-87349 | 250 VAC, 250 VDC | 4 A | IP68 | 5 m | ||
![]() FSV4.5-2/PG9/S1385 TURCK | In Stock | - | - | Front Mount | 5 | - | Turck | U-87565 | 250 VAC, 250 VDC | 4 A | IP68 | 2 m |