- Manufacturer
- Current Rating
- IP Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Cable Types | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VAS22-B669-5M-RS4T TURCK | In Stock | - | - | - | TPU | Turck | - | 48 VAC;48 VDC | - | 4 Amps | IP67 | 5 Meters | ||
Tiny WHSL | In Stock | - | - | - | TPU | Turck | U-88258 | 24 VDC | - | 4 Amps | IP67 | 30 Meters | ||
![]() VIS2-E642-3M TURCK | In Stock | - | - | CSA | PVC | Turck | - | 220 VAC;220 VDC | - | 4 Amps | IP67 | 3 Meters | ||
Tiny WHSL | In Stock | - | - | - | TPU | Turck | U-08745 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 1.4 Meters | ||
Tiny WHSL | In Stock | - | - | - | TPU | Turck | U-08746 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 1.6 Meters | ||
![]() VIS2-F669-1M TURCK | In Stock | - | - | CSA | TPU | Turck | U0878-53 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 1 Meters | ||
![]() VAS22-D669-2.5M-RS30 TURCK | In Stock | - | - | - | TPU | Turck | U0883-82 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 2.5 Meters | ||
![]() VAS22-A653-6.5M-SB3T TURCK | In Stock | - | - | - | PVC | Turck | U0884-42 | 220 VAC;220 VDC | - | 4 Amps | IP67 | 6.5 Meters | ||
![]() TC8S2-L642-1M-PSG3M TURCK | In Stock | - | - | - | PVC | Turck | U0901-09 | 24 VDC | Non-Compliant | 4 Amps | IP67 | 1 Meters | ||
Tiny WHSL | In Stock | - | - | - | TPU | Turck | U-09026 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 3.5 Meters | ||
Tiny WHSL | In Stock | - | - | - | PVC | Turck | U0902-73 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 0.3 Meters | ||
![]() VAS22-D669-4M-RS5.3T TURCK | In Stock | - | - | - | TPU | Turck | U0903-24 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 4 Meters | ||
![]() VAS22-F669-3M TURCK | In Stock | - | - | - | TPU | Turck | U0932-39 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 3 Meters | ||
![]() VAS3-B580-12M TURCK | In Stock | - | - | CSA | PVC | Turck | U-09337 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 12 Meters | ||
Tiny WHSL | In Stock | - | - | - | PVC | Turck | - | 48 VAC;48 VDC | - | 4 Amps | IP67 | 2 Meters | ||
Tiny WHSL | In Stock | - | - | - | PVC | Turck | U0960-73 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 5 Meters | ||
![]() VAS3-B580-4M TURCK | In Stock | - | - | CSA | PVC | Turck | U-10057 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 4 Meters | ||
![]() VAS22-A653-5M TURCK | In Stock | - | - | - | PVC | Turck | U1200-00 | 220 VAC;220 VDC | - | 4 Amps | IP67 | 5 Meters | ||
Tiny WHSL | In Stock | - | - | - | CPE | Turck | - | 220 VAC;220 VDC | - | 4 Amps | IP67 | 0.5 Meters | ||
Tiny WHSL | In Stock | - | - | - | PVC | Turck | U1200-76 | 220 VAC;220 VDC | - | 4 Amps | IP67 | 0.6 Meters |