- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Cable Types | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC8S2-A653-1M-SB3T TURCK | In Stock | - | - | - | - | - | PVC | Turck | U-63335 | 220 VAC;220 VDC | - | 4 Amps | IP67 | 1 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | U-63347 | 220 VAC;220 VDC | - | 4 Amps | IP67 | 0.3 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | U-63357 | 24 VDC | - | 4 Amps | IP67 | 0.6 Meters | ||
![]() TC9S2-L653-6M-RS5.3T TURCK | In Stock | - | - | - | - | - | PVC | Turck | U-63361 | 24 VDC | Non-Compliant | 4 Amps | IP67 | 6 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | U-63371 | 24 VDC | - | 4 Amps | IP67 | 0.5 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | U-63399 | 24 VDC | - | 4 Amps | IP67 | 0.8 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | U-63444 | 24 VAC;24 VDC | - | 4 Amps | IP67 | 1 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | TPU | Turck | - | 48 VAC;48 VDC | - | 4 Amps | IP67 | 1.6 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | U-63465 | 24 VDC | - | 4 Amps | IP67 | 1 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | U-63518 | 24 VAC;24 VDC | - | 4 Amps | IP67 | 2 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | TPU | Turck | U-63528 | 24 VAC;24 VDC | - | 4 Amps | IP67 | 3 Meters | ||
![]() TC8S2-A669-0.3M-SB3T TURCK | In Stock | - | - | - | - | - | TPU | Turck | U-63575 | 220 VAC;220 VDC | Non-Compliant | 4 Amps | IP67 | 0.3 Meters | ||
![]() DKF26-25-0.5/S717 TURCK | In Stock | - | - | Front Mount | 26 | UL | - | Turck | UX14337 | 150 VAC, 150 VDC | - | 3 A | IP67 | 0.5 m | ||
![]() VAS22-E669-5M TURCK | In Stock | - | - | - | - | - | TPU | Turck | U7103 | 220 VAC;220 VDC | - | 4 Amps | IP67 | 5 Meters | ||
![]() VBS2-A653-10M TURCK | In Stock | - | - | - | - | CSA | PVC | Turck | - | 220 VAC;220 VDC | - | 4 Amps | IP67 | 10 Meters | ||
![]() VAS22-D653-3M-RS5.3T TURCK | In Stock | - | - | - | - | - | PVC | Turck | - | 48 VAC;48 VDC | - | 4 Amps | IP67 | 3 Meters | ||
![]() FKV4.4-0.5/M20 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | - | Turck | U-06668 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 12 | UL | - | Turck | U-06705 | 600 VAC, 600 VDC | - | 7 A | IP68 | 0.5 m | ||
![]() RKF56-5M/NPT TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | - | Turck | U-06844 | 600 VAC, 600 VDC | - | 10 A | IP67 | 5 m | ||
![]() BKF19-19-0.5 TURCK | In Stock | - | - | Front Mount | 19 | cUR | - | Turck | - | 30 VAC, 30 VDC | - | 3 A | IP67 | 0.5 m |