- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Cable Types | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VIS2-F545-2M TURCK | In Stock | - | - | - | - | CSA | TPU | Turck | UX02317 | 48 VAC;48 VDC | 4 Amps | IP67 | 2 Meters | ||
![]() VAS22-D587-4M TURCK | In Stock | - | - | - | - | - | TPU | Turck | UX03568 | 48 VAC;48 VDC | 4 Amps | IP67 | 4 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | - | 220 VAC;220 VDC | 4 Amps | IP67 | 0.6 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | - | 220 VAC;220 VDC | 4 Amps | IP67 | 1.4 Meters | ||
![]() VIS2-B653-0.5M-RSM30 TURCK | In Stock | - | - | - | - | CSA | PVC | Turck | - | 48 VAC;48 VDC | 4 Amps | IP67 | 0.5 Meters | ||
![]() VAS3-A580-40M TURCK | In Stock | - | - | - | - | CSA | PVC | Turck | - | 220 VAC;220 VDC | 4 Amps | IP67 | 40 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | - | 24 VDC | 4 Amps | IP67 | 2.5 Meters | ||
![]() VBS2-D587-10M TURCK | In Stock | - | - | - | - | CSA | TPU | Turck | UX05200 | 48 VAC;48 VDC | 4 Amps | IP67 | 10 Meters | ||
![]() VAS22-F653-6M/S3231 TURCK | In Stock | - | - | - | - | - | PVC | Turck | UX05513 | 48 VAC;48 VDC | 4 Amps | IP67 | 6 Meters | ||
![]() VIS2-D653-6M/S3231 TURCK | In Stock | - | - | - | - | CSA | PVC | Turck | UX05514 | 48 VAC;48 VDC | 4 Amps | IP67 | 6 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | - | 220 VAC;220 VDC | 4 Amps | IP67 | 1.1 Meters | ||
![]() TC9S2-P653-20M TURCK | In Stock | - | - | - | - | - | PVC | Turck | UX07957 | 24 VDC | 4 Amps | IP67 | 20 Meters | ||
![]() VAS3-B580-6M TURCK | In Stock | - | - | - | - | CSA | PVC | Turck | - | 48 VAC;48 VDC | 4 Amps | IP67 | 6 Meters | ||
![]() RKF579-0.5M TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | - | Turck | - | 300 VAC, 300 VDC | 5 A | IP67 | 0.5 m | ||
![]() RKFK66-1M TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | - | Turck | - | 600 VAC, 600 VDC | 8 A | IP67 | 1 m | ||
![]() VAS22-C653-5M-RSM30 TURCK | In Stock | - | - | - | - | - | PVC | Turck | UX09042 | 220 VAC;220 VDC | 4 Amps | IP67 | 5 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | CSA | PVC | Turck | UX09521 | 48 VAC;48 VDC | 4 Amps | IP67 | 0.4 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | UX09750 | 48 VAC;48 VDC | 4 Amps | IP67 | 1 Meters | ||
![]() RSFV61-3M TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | - | Turck | - | 600 VAC, 600 VDC | 8 A | IP67 | 3 m | ||
Tiny WHSL | In Stock | - | - | - | - | - | TPE | Turck | - | 24 VDC | 4 Amps | IP67 | 4 Meters |