- Manufacturer
- Current Rating
- IP Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FS4.2-1/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-30635 | 250 VAC, 250 VDC | 4 A | IP68 | 1 m | ||
![]() RSF44-0.3M/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-32905 | 600 VAC, 600 VDC | 15 A | IP67 | 0.3 m | ||
![]() FK12-0.2 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-33574 | 60 VAC, 75 VDC | 2 A | IP68 | 0.2 m | ||
![]() FSFD4.4-3/CS11155 TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-34621 | 250 VAC, 250 VDC | 4 A | IP68 | 3 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-42127 | 250 VAC, 250 VDC | 4 A | IP68 | 2 m | ||
![]() RKFV36-0.3M TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-43366 | 600 VAC, 600 VDC | 10 A | IP67 | 0.3 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-75552 | 250 VAC, 250 VDC | 4 A | IP68 | 0.5 m | ||
![]() FS4.2-0.3 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-81156 | 250 VAC, 250 VDC | 4 A | IP68 | 0.3 m | ||
![]() RKF56-1.5M/NPT TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-82946 | 600 VAC, 600 VDC | 10 A | IP67 | 1.5 m | ||
![]() RSF50-0.15M/NPT TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-83219 | 600 VAC, 600 VDC | 9 A | IP67 | 0.15 m | ||
![]() RSF46-4MW/LN TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-85484 | 600 VAC, 600 VDC | 10 A | IP67 | 4 m | ||
![]() BSFV12-12-1/M18 TURCK | In Stock | - | - | Front Mount | 12 | cUR | Turck | U-87779 | 125 VAC, 125 VDC | 4 A | IP67 | 1 m | ||
![]() RKFV96-1M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 9 | UL | Turck | U-89021 | 600 VAC, 600 VDC | 7 A | IP68 | 1 m | ||
![]() RKF26-0.3M TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | Turck | U-88937 | 600 VAC, 600 VDC | 10 A | IP67 | 0.3 m | ||
![]() RSF40-3M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-90483 | 600 VAC, 600 VDC | 9 A | IP67 | 3 m | ||
![]() RSF50-1M/M20/S1658 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-91003 | 600 VAC, 600 VDC | 9 A | IP67 | 1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | U-91435 | 600 VAC, 600 VDC | 30 A | IP67, IP68, IP69K | 4 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 12 | UL | Turck | U-93223 | 600 VAC, 600 VDC | 7 A | IP68 | 6 m | ||
![]() RKFV50-0.5M/M20 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-93444 | 600 VAC, 600 VDC | 9 A | IP67 | 0.5 m | ||
![]() RSFV35-1M/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-93755 | 600 VAC, 600 VDC | 10 A | IP67 | 1 m |