- Manufacturer
- Current Rating
- IP Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSFV66-2M/NPT TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U2-01816 | 600 VAC, 600 VDC | 8 A | IP67 | 2 m | ||
![]() FK4.4-1/14.5/S621 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U2-02894 | 250 VAC, 250 VDC | 4 A | IP68 | 1 m | ||
![]() RSFV40-0.2M/M20 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U2-02956 | 600 VAC, 600 VDC | 9 A | IP67 | 0.2 m | ||
![]() BKF12-12-0.5/M18 TURCK | In Stock | - | - | Front Mount | 12 | cUR | Turck | U2-02995 | 125 VAC, 125 VDC | 4 A | IP67 | 0.5 m | ||
![]() BKF14-14-0.5/M18 TURCK | In Stock | - | - | Front Mount | 14 | cUR | Turck | U2-02999 | 30 VAC, 30 VDC | 3 A | IP67 | 0.5 m | ||
![]() BKF14-14-0.5/M20 TURCK | In Stock | - | - | Front Mount | 14 | cUR | Turck | U2-03017 | 30 VAC, 30 VDC | 3 A | IP67 | 0.5 m | ||
![]() BSF14-14-0.5/M20 TURCK | In Stock | - | - | Front Mount | 14 | cUR | Turck | U2-03020 | 30 VAC, 30 VDC | 3 A | IP67 | 0.5 m | ||
![]() BKF5-5-0.5/14.5/NPT TURCK | In Stock | - | - | Front Mount | 5 | cUR | Turck | U2-03023 | 300 VAC, 300 VDC | 8 A | IP67 | 0.5 m | ||
![]() BSFD5-5-0.5/M18 TURCK | In Stock | - | - | Back Mount | 5 | cUR | Turck | U2-03060 | 300 VAC, 300 VDC | 8 A | IP67 | 0.5 m | ||
![]() RSFV106-0.3M/M20 TURCK | In Stock | - | - | Front Mount | 10 | UL | Turck | U2-05185 | 600 VAC, 600 VDC | 7 A | IP68 | 0.3 m | ||
![]() CKFD12-12-4 TURCK | In Stock | - | - | Back Mount | 12 | UL | Turck | U2-05553 | 300 VAC, 300 VDC | 6 A | IP67 | 4 m | ||
![]() RSFV36-1M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U2-05825 | 600 VAC, 600 VDC | 10 A | IP67 | 1 m | ||
![]() RSFV46-0.3M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-20618 | 600 VAC, 600 VDC | 10 A | IP67 | 0.3 m | ||
![]() MFKSHL4F-PCB TURCK | In Stock | - | - | PCB Mount | 4 | - | Turck | U2-07209 | 30 VAC, 30 VDC | 4 A | IP67 | - | ||
![]() CKFD19-19-1/S613 TURCK | In Stock | - | - | Back Mount | 19 | UL | Turck | U2-07452 | 150 VAC, 150 VDC | 9 A | IP67 | 1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | - | Turck | U-20751 | 250 VAC, 250 VDC | 4 A | IP68 | 3 m | ||
![]() FS4.5-0.1 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U2-07510 | 250 VAC, 250 VDC | 4 A | IP68 | 0.1 m | ||
![]() FS4.4/CS10604 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U2-07621 | 250 VAC, 250 VDC | 4 A | IP68 | - | ||
![]() FSN5-0.2/18.25 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U2-07937 | 250 VAC, 250 VDC | 4 A | IP68 | 0.2 m | ||
![]() FSV4.2-0.3/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U2-07957 | 250 VAC, 250 VDC | 4 A | IP68 | 0.3 m |