- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSF6B6-3M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 6 | UL | Turck | U-73257 | 600 VAC, 600 VDC | - | 8 A | IP68 | 3 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-74836 | 600 VAC, 600 VDC | - | 15 A | IP67 | 1 m | ||
![]() RKF30-2M/S1658 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-78396 | 600 VAC, 600 VDC | - | 9 A | IP67 | 2 m | ||
![]() FK8-1/M20W/LN TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | U-78649 | 60 VAC, 75 VDC | Compliant | 2 A | IP68 | 1 m | ||
![]() RKFP578-2M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U8113-2 | 300 VAC, 300 VDC | - | 5 A | IP67 | 2 m | ||
![]() RKFP35-5M TURCK | In Stock | - | - | Back Mount | 3 | CSA, UL | Turck | U-82374 | 600 VAC, 600 VDC | - | 10 A | IP68 | 5 m | ||
![]() RKFV50-1M/M20 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-86261 | 600 VAC, 600 VDC | - | 9 A | IP67 | 1 m | ||
![]() RKF40-0.5M/S1388 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-87223 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-89501 | 250 VAC, 250 VDC | - | 4 A | IP68 | 1.5 m | ||
![]() FSFD10-0.5/S717 TURCK | In Stock | - | - | Back Mount | 10 | UL | Turck | U-91389 | 60 VAC, 75 VDC | - | 2 A | IP68 | 0.5 m | ||
![]() RKF126-1.6M/M20 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-90929 | 600 VAC, 600 VDC | - | 7 A | IP68 | 1.6 m | ||
![]() BKF12-12-3/14.5/NPT TURCK | In Stock | - | - | Front Mount | 12 | cUR | Turck | U-93693 | 125 VAC, 125 VDC | - | 4 A | IP67 | 3 m | ||
![]() FSV4.4-0.2/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U9521-1 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.2 m | ||
![]() FK8-3/S1555 TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | U-99512 | 60 VAC, 75 VDC | - | 2 A | IP68 | 3 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | UX01164 | 60 VAC, 75 VDC | - | 2 A | IP68 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 19 | cUR | Turck | UX01457 | 30 VAC, 30 VDC | - | 3 A | IP67 | 2.5 m | ||
![]() FKV10-0.5/M20W/LN TURCK | In Stock | - | - | Front Mount | 10 | UL | Turck | UX03927 | 60 VAC, 75 VDC | - | 2 A | IP68 | 0.5 m | ||
![]() RSFV57-1M/14.5/S1544 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | UX06187 | 300 VAC, 300 VDC | - | 5 A | IP67 | 1 m | ||
![]() GSDFV42-1M/14.75/NPT TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | UX06952 | 600 VAC, 600 VDC | - | 20 A | IP67, IP68, IP69K | 1 m | ||
![]() RKF61-2M/M20W/LN TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | UX09668 | 600 VAC, 600 VDC | - | 8 A | IP67 | 2 m |