- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Front Mount | 12 | UL | Turck | U-21150 | 600 VAC, 600 VDC | 7 A | IP68 | 4 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U2-12118 | 600 VAC, 600 VDC | 25 A | IP67, IP68, IP69K | 0.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U2-12119 | 600 VAC, 600 VDC | 20 A | IP67, IP68, IP69K | 0.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U2-12165 | 600 VAC, 600 VDC | 25 A | IP67, IP68, IP69K | 0.5 m | ||
![]() BSFV12-12-0.5/M20 TURCK | In Stock | - | - | Front Mount | 12 | cUR | Turck | U2-12310 | 125 VAC, 125 VDC | 4 A | IP67 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | U2-12695 | 600 VAC, 600 VDC | 25 A | IP67, IP68, IP69K | 0.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | U2-12694 | 600 VAC, 600 VDC | 30 A | IP67, IP68, IP69K | 0.5 m | ||
![]() FKFS4.4/M12/CS12051 TURCK | In Stock | - | - | Through Panel | 4 | CSA, UL | Turck | - | 250 VAC, 250 VDC | 4 A | - | - | ||
![]() FSBV6-2/18.25 TURCK | In Stock | - | - | Front Mount | 6 | UL | Turck | U2-14686 | 250 VAC, 250 VDC | 4 A | IP67 | 2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | U2-15019 | 600 VAC, 600 VDC | 25 A | IP67, IP68, IP69K | 0.5 m | ||
![]() RSF46-2M/CS11152 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U2-17080 | 600 VAC, 600 VDC | 10 A | IP67 | 2 m | ||
![]() CSRF12-8-1 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-21806 | 300 VAC, 300 VDC | 6 A | IP67 | 1 m | ||
![]() RXF50-0.5M TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U2193-05 | 600 VAC, 600 VDC | 9 A | IP67 | 0.5 m | ||
![]() RXFV126-10M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-22044 | 600 VAC, 600 VDC | 7 A | IP68 | 10 m | ||
![]() CKF12-12-4 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-22335 | 300 VAC, 300 VDC | 6 A | IP67 | 4 m | ||
![]() FKFDLV8 TURCK | In Stock | - | - | Back Mount | 8 | - | Turck | U2-24485 | 60 VAC, 75 VDC | 1.5 A | IP68 | - | ||
![]() RKFV57-2MW/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U2-27818 | 300 VAC, 300 VDC | 5 A | IP67 | 2 m | ||
![]() MFKS5F TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U2-27606 | 30 VAC, 30 VDC | 3 A | IP67 | - | ||
Tiny WHSL | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-22941 | 600 VAC, 600 VDC | 10 A | IP67 | 1 m | ||
![]() RKF30-0.5M TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U2302-1 | 600 VAC, 600 VDC | 9 A | IP67 | 0.5 m |