- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Approvals | Contact Materials | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Voltage, Rating | Termination | Max Operating Temperature | Min Operating Temperature | Gender | Orientation | Current Rating | Number of Contacts | Contact Gender | IP Rating | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKF31-0.5M TURCK | In Stock | - | - | - | - | Front Mount | 3 | - | CSA, UL | - | Turck | U2452-0 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | 9 A | - | - | IP67 | 0.5 m | - | ||
![]() RKF311-0.3M/CS10225 TURCK | In Stock | - | - | - | - | Front Mount | 3 | - | CSA, UL | - | Turck | U2454-02 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | 9 A | - | - | IP67 | 0.3 m | - | ||
![]() RKF30-2M TURCK | In Stock | - | - | Gold | Panel | Front Mount | 3 | Brass | CSA, UL | Brass | Turck | U2456-0 | 600 VAC, 600 VDC | Compliant | 600 V | Solder | 105 °C | -40 °C | Male | Straight | 9 A | 3 | Female | IP67 | 2 m | IP67 | ||
![]() FKFD572-0.2M TURCK | In Stock | - | - | - | - | Back Mount | 5 | - | CSA, UL | - | Turck | U-24647 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | 4 A | - | - | IP68 | 0.2 m | - | ||
![]() RXF511-1M/NPT TURCK | In Stock | - | - | - | - | Front Mount | 5 | - | CSA, UL | - | Turck | U-24668 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | 9 A | - | - | IP67 | 1 m | - | ||
![]() CSFL74-7-1 TURCK | In Stock | - | - | - | - | Front Mount | 7 | - | - | - | Turck | U-24688 | 300 VAC, 300 VDC | - | - | - | - | - | - | - | 20 A | - | - | IP67 | 1 m | - | ||
![]() CSFL74-7-2 TURCK | In Stock | - | - | - | - | Front Mount | 7 | - | - | - | Turck | U-24689 | 300 VAC, 300 VDC | - | - | - | - | - | - | - | 20 A | - | - | IP67 | 2 m | - | ||
![]() RKF61-0.5MW/LN TURCK | In Stock | - | - | - | - | Front Mount | 6 | - | CSA, UL | - | Turck | U-25681 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | 8 A | - | - | IP67 | 0.5 m | - | ||
![]() GKDF40-1M/14.5/NPT TURCK | In Stock | - | - | - | - | Front Mount | 4 | - | cUL, UL | - | Turck | U-25698 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | 25 A | - | - | IP67, IP68, IP69K | 1 m | - | ||
![]() GSDF32-0.3M/14.5/NPT TURCK | In Stock | - | - | - | - | Front Mount | 3 | - | cUL, UL | - | Turck | U-25703 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | 25 A | - | - | IP67, IP68, IP69K | 0.3 m | - | ||
![]() GSDF42-0.3M/14.5/NPT TURCK | In Stock | - | - | - | - | Front Mount | 4 | - | cUL, UL | - | Turck | U-25704 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | 20 A | - | - | IP67, IP68, IP69K | 0.3 m | - | ||
![]() GKDF30-0.3M/14.5/NPT TURCK | In Stock | - | - | - | - | Front Mount | 3 | - | cUL, UL | - | Turck | U-25705 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | 30 A | - | - | IP67, IP68, IP69K | 0.3 m | - | ||
![]() GSDF30-0.3M/14.5/NPT TURCK | In Stock | - | - | - | - | Front Mount | 3 | - | cUL, UL | - | Turck | U-25706 | 600 VAC, 600 VDC | Compliant | - | - | - | - | - | - | 30 A | - | - | IP67, IP68, IP69K | 0.3 m | - | ||
![]() GKDF34-0.3M/14.5/NPT TURCK | In Stock | - | - | - | - | Front Mount | 3 | - | cUL, UL | - | Turck | U-25709 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | 18 A | - | - | IP67, IP68, IP69K | 0.3 m | - | ||
![]() BKFV8-8-3/14.5/NPT TURCK | In Stock | - | - | - | - | Front Mount | 8 | - | cUR | - | Turck | U-26973 | 125 VAC, 125 VDC | - | - | - | - | - | - | - | 7 A | - | - | IP67 | 3 m | - | ||
Tiny WHSL | In Stock | - | - | - | - | Front Mount | 6 | - | UL | - | Turck | U-27158 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | 8 A | - | - | IP68 | 2 m | - | ||
![]() RSF30-10M/NPT TURCK | In Stock | - | - | - | - | Front Mount | 3 | - | CSA, UL | - | Turck | U-27526 | 600 VAC, 600 VDC | - | - | - | - | - | - | - | 9 A | - | - | IP67 | 10 m | - | ||
![]() FKB2-2/14.5 TURCK | In Stock | - | - | - | - | Front Mount | 2 | - | CSA, UL | - | Turck | U-27615 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | 4 A | - | - | IP67 | 2 m | - | ||
![]() FS4.4-1/14.5/NPTW/LN TURCK | In Stock | - | - | - | - | Front Mount | 4 | - | CSA, UL | - | Turck | U-27871 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | 4 A | - | - | IP68 | 1 m | - | ||
Tiny WHSL | In Stock | - | - | - | - | Front Mount | 4 | - | CSA, UL | - | Turck | U-28039 | 250 VAC, 250 VDC | - | - | - | - | - | - | - | 4 A | - | - | IP68 | 5 m | - |