- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSV8-0.3/M20 TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | U-30768 | 60 VAC, 75 VDC | - | 2 A | IP68 | 0.3 m | ||
![]() RSF56-1M/M20 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-31423 | 600 VAC, 600 VDC | - | 10 A | IP67 | 1 m | ||
![]() RSF76-8M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 7 | UL | Turck | U-31553 | 600 VAC, 600 VDC | - | 8 A | IP68 | 8 m | ||
![]() FK4.5-3/18.25/S621 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-31799 | 250 VAC, 250 VDC | - | 4 A | IP68 | 3 m | ||
![]() FS12-4 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-31958 | 60 VAC, 75 VDC | - | 2 A | IP68 | 4 m | ||
![]() FK4.21-1/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-32197 | 250 VAC, 250 VDC | - | 4 A | IP68 | 1 m | ||
![]() RKF46-0.3M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-32245 | 600 VAC, 600 VDC | - | 10 A | IP67 | 0.3 m | ||
![]() RSF34-1M/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | - | 600 VAC, 600 VDC | - | 15 A | IP67 | 1 m | ||
![]() RKF34-1M/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | - | 600 VAC, 600 VDC | - | 15 A | IP67 | 1 m | ||
![]() FKP4.4-4 TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-32490 | 250 VAC, 250 VDC | - | 4 A | IP68 | 4 m | ||
![]() RSF579-1M/14.5 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-32734 | 300 VAC, 300 VDC | - | 5 A | IP67 | 1 m | ||
![]() GKDFA30-2M/14.75/NPT TURCK | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | U-32736 | 600 VAC, 600 VDC | Compliant | 30 A | IP67, IP68, IP69K | 2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 12 | UL | Turck | U-32816 | 600 VAC, 600 VDC | - | 7 A | IP68 | 5 m | ||
![]() FSFDV12-0.5 TURCK | In Stock | - | - | Back Mount | 12 | UL | Turck | U-32826 | 60 VAC, 75 VDC | - | 2 A | IP68 | 0.5 m | ||
![]() FKD12-0.5 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-32860 | 60 VAC, 75 VDC | - | 2 A | IP68 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-32941 | 600 VAC, 600 VDC | - | 10 A | IP67 | 0.3 m | ||
![]() FK4-0.2 TURCK | In Stock | - | - | Front Mount | 4 | - | Turck | U-33014 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.2 m | ||
![]() RKFPV579-2M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U-33092 | 300 VAC, 300 VDC | Non-Compliant | 5 A | IP67 | 2 m | ||
![]() RKF44-0.3M/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-33314 | 600 VAC, 600 VDC | - | 15 A | IP67 | 0.3 m | ||
![]() FKFDV12-0.5 TURCK | In Stock | - | - | Back Mount | 12 | UL | Turck | U-33350 | 60 VAC, 75 VDC | - | 2 A | IP68 | 0.5 m |