- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-33359 | 250 VAC, 250 VDC | 4 A | IP68 | 1 m | ||
![]() FKV4.4-4/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-33640 | 250 VAC, 250 VDC | 4 A | IP68 | 4 m | ||
![]() MFKSV4-1 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-33752 | 125 VAC, 125 VDC | 4 A | IP67 | 1 m | ||
![]() FSFDV572-0.5M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U-33933 | 250 VAC, 250 VDC | 4 A | IP68 | 0.5 m | ||
![]() FK12-4/14.5/NPT TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-34061 | 60 VAC, 75 VDC | 2 A | IP68 | 4 m | ||
![]() RSF34-0.3M/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-34234 | 600 VAC, 600 VDC | 15 A | IP67 | 0.3 m | ||
![]() FKFD572-0.6M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U-35210 | 250 VAC, 250 VDC | 4 A | IP68 | 0.6 m | ||
![]() CKFL12-12-5 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-36666 | 300 VAC, 300 VDC | 6 A | IP67 | 5 m | ||
![]() FS4.4-0.3/18.25 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-36707 | 250 VAC, 250 VDC | 4 A | IP68 | 0.3 m | ||
![]() BKF19-19-1/M18 TURCK | In Stock | - | - | Front Mount | 19 | cUR | Turck | U-36830 | 30 VAC, 30 VDC | 3 A | IP67 | 1 m | ||
![]() RKF86-1M/14.75/NPT TURCK | In Stock | - | - | Front Mount | 8 | UL | Turck | U-36852 | 600 VAC, 600 VDC | 8 A | IP68 | 1 m | ||
![]() GKDFA40-2M/14.75/NPT TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U-37062 | 600 VAC, 600 VDC | 25 A | IP67, IP68, IP69K | 2 m | ||
![]() CKFD19-19-2/S613 TURCK | In Stock | - | - | Back Mount | 19 | UL | Turck | U-37145 | 150 VAC, 150 VDC | 9 A | IP67 | 2 m | ||
![]() RJ45FKSDE841-1M TURCK | In Stock | - | - | Back Mount | 8 | - | Turck | U-37292 | 42 VAC, 42 VDC | 1.5 A | IP67, IP20 | 1 m | ||
![]() CKFL19-19-10/S717 TURCK | In Stock | - | - | Front Mount | 19 | UL | Turck | U-37360 | 150 VAC, 150 VDC | 9 A | IP67 | 10 m | ||
![]() CKFD19-19-1/S90/S717 TURCK | In Stock | - | - | Back Mount | 19 | UL | Turck | U-37802 | 150 VAC, 150 VDC | 9 A | IP67 | 1 m | ||
![]() FS4.5-0.5/PG13.5 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-38118 | 250 VAC, 250 VDC | 4 A | IP68 | 0.5 m | ||
![]() RKF106-4M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 10 | UL | Turck | U-38260 | 600 VAC, 600 VDC | 7 A | IP68 | 4 m | ||
![]() RSF26-0.5MW/LN TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | Turck | U-38320 | 600 VAC, 600 VDC | 10 A | IP67 | 0.5 m | ||
![]() FKSD841-0.2M TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | U-38696 | 60 VAC, 60 VDC | 2 A | IP68 | 0.2 m |