- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FKFDFKFD843-0.3M TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | U-97160 | 60 VAC, 60 VDC | 2 A | IP68 | 0.3 m | ||
![]() FS4.22-1/M20 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-97344 | 250 VAC, 250 VDC | 4 A | IP68 | 1 m | ||
![]() FKD8-5 TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | U-97446 | 60 VAC, 75 VDC | 2 A | IP68 | 5 m | ||
![]() RSF96-8M/M20/S717 TURCK | In Stock | - | - | Front Mount | 9 | UL | Turck | U-97460 | 600 VAC, 600 VDC | 7 A | IP68 | 8 m | ||
![]() RXF66-20M/NPT TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-97524 | 600 VAC, 600 VDC | 8 A | IP67 | 20 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-97527 | 600 VAC, 600 VDC | 15 A | IP67 | 3 m | ||
![]() FKFDWV4.4-1 TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-97614 | 250 VAC, 250 VDC | 4 A | IP68 | 1 m | ||
![]() RSF31-2M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-97670 | 600 VAC, 600 VDC | 9 A | IP67 | 2 m | ||
![]() RKMRSFP5723-1.5M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U-97684 | 300 VAC, 300 VDC | 5 A | IP67 | 1.5 m | ||
![]() FS4.4-3/14.5/S613 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-97840 | 250 VAC, 250 VDC | 4 A | IP68 | 3 m | ||
![]() BKF7-7-2/14.5/NPT TURCK | In Stock | - | - | Front Mount | 7 | cUR | Turck | U-98020 | 125 VAC, 125 VDC | 7 A | IP67 | 2 m | ||
![]() RKF68-0.5MW/LN TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-98080 | 600 VAC, 600 VDC | 8 A | IP67 | 0.5 m | ||
![]() RSFP5725-1M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U-98111 | 300 VAC, 300 VDC | 5 A | IP67 | 1 m | ||
![]() FK8-4/14.5/NPT/S717 TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | U-98218 | 60 VAC, 75 VDC | 2 A | IP68 | 4 m | ||
![]() CKFD19-19-7 TURCK | In Stock | - | - | Back Mount | 19 | UL | Turck | U-98228 | 150 VAC, 150 VDC | 9 A | IP67 | 7 m | ||
![]() RKCRSFP5722-1.5M TURCK | In Stock | - | - | Back Mount | 5 | - | Turck | U-98415 | 250 VAC, 250 VDC | 4 A | IP67 | 1.5 m | ||
![]() FS25-3M TURCK | In Stock | - | - | Front Mount | 4 | - | Turck | U-98420 | 250 VAC, 250 VDC | 4 A | IP68 | 3 m | ||
![]() FK4.6-2/14.5 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-98427 | 250 VAC, 250 VDC | 4 A | IP68 | 2 m | ||
![]() FS4.4-0.25/14.5/S613 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-98459 | 250 VAC, 250 VDC | 4 A | IP68 | 0.25 m | ||
![]() FSV4.4-0.3/14.75/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-98546 | 250 VAC, 250 VDC | 4 A | IP68 | 0.3 m |