- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSV12-10/14.5/NPT TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-98797 | 60 VAC, 75 VDC | 2 A | IP68 | 10 m | ||
![]() FKV12-10/14.5/NPT TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-98798 | 60 VAC, 75 VDC | 2 A | IP68 | 10 m | ||
![]() FK4.22-2/M20 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-99023 | 250 VAC, 250 VDC | 4 A | IP68 | 2 m | ||
![]() RSFP578-12M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U-99054 | 300 VAC, 300 VDC | 5 A | IP67 | 12 m | ||
![]() RXFV26-0.3M TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | Turck | U-99083 | 600 VAC, 600 VDC | 10 A | IP67 | 0.3 m | ||
![]() RSFV35-1M TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U99-12540 | 600 VAC, 600 VDC | 10 A | IP67 | 1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U-99133 | 600 VAC, 600 VDC | 25 A | IP67, IP68, IP69K | 2 m | ||
![]() RKF40-20M TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-99157 | 600 VAC, 600 VDC | 9 A | IP67 | 20 m | ||
![]() CSFD64-6-0.5 TURCK | In Stock | - | - | Back Mount | 6 | - | Turck | U-99274 | 300 VAC, 300 VDC | 20 A | IP67 | 0.5 m | ||
![]() MFSV3F-1 TURCK | In Stock | - | - | Back Mount | 3 | CSA, UL | Turck | U-99535 | 125 VAC, 125 VDC | 4 A | IP67 | 1 m | ||
![]() MFKS4FRJ45S4413-3M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-99582 | 125 VAC, 125 VDC | 4 A | IP67 | 3 m | ||
![]() RSFV40-5M/M20 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-99793 | 600 VAC, 600 VDC | 9 A | IP67 | 5 m | ||
![]() FKFDV8-0.2 TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | UX00507 | 60 VAC, 75 VDC | 2 A | IP68 | 0.2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | UX00508 | 600 VAC, 600 VDC | 30 A | IP67, IP68, IP69K | 0.3 m | ||
![]() MFKS3F-0.1 TURCK | In Stock | - | - | Back Mount | 3 | CSA, UL | Turck | UX00565 | 125 VAC, 125 VDC | 4 A | IP67 | 0.1 m | ||
![]() FS4.6-0.2/14.5/NPT TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | UX00566 | 250 VAC, 250 VDC | 4 A | IP68 | 0.2 m | ||
![]() FKFD4.4-1-WS4.4T TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | UX00667 | 250 VAC, 250 VDC | 4 A | IP68 | 1 m | ||
![]() RSSFSSDE841BK-1M TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | UX00779 | 60 VAC, 60 VDC | 2 A | IP68 | 1 m | ||
![]() FS4.6-0.3/M20W/LN TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | UX00781 | 250 VAC, 250 VDC | 4 A | IP68 | 0.3 m | ||
![]() RKFP36-17M/S717 TURCK | In Stock | - | - | Back Mount | 3 | CSA, UL | Turck | UX01131 | 600 VAC, 600 VDC | 10 A | IP68 | 17 m |