- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSFP578-6M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | UX13582 | 300 VAC, 300 VDC | 5 A | IP67 | 6 m | ||
![]() FKFDW4.5-2/S653 TURCK | In Stock | - | - | Back Mount | 5 | - | Turck | UX13804 | 250 VAC, 250 VDC | 4 A | IP68 | 2 m | ||
![]() MFKSV4F-0.2 TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | UX14107 | 125 VAC, 125 VDC | 4 A | IP67 | 0.2 m | ||
![]() RKFV126-1M/M20 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | UX14404 | 600 VAC, 600 VDC | 7 A | IP68 | 1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | UX14418 | 300 VAC, 300 VDC | 5 A | IP67 | 0.5 m | ||
![]() FKFDDV440-1M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | UX14484 | 60 VAC, 60 VDC | 2 A | IP68 | 1 m | ||
![]() WSCDFKFDD441-0.2M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | UX14495 | 60 VAC, 60 VDC | 2 A | IP68 | 0.2 m | ||
![]() RSSDFKSDED4410-2.7M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | UX14532 | 60 VAC, 60 VDC | 2 A | IP68 | 2.7 m | ||
![]() FK6-0.2/SV TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | UX14952 | 60 VAC, 75 VDC | 2 A | IP68 | 0.2 m | ||
![]() FKSDE577-1.5M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | UX14973 | 250 VAC, 250 VDC | 4 A | IP68 | 1.5 m | ||
![]() FKFD4.5-2-RS4.5T TURCK | In Stock | - | - | Back Mount | 5 | - | Turck | UX14994 | 250 VAC, 250 VDC | 4 A | IP68 | 2 m | ||
![]() RKFV579-8M TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | UX15029 | 300 VAC, 300 VDC | 5 A | IP67 | 8 m | ||
![]() RKFV61-8M TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | UX15030 | 600 VAC, 600 VDC | 8 A | IP67 | 8 m | ||
![]() BKFD5-5-0.2/M18 TURCK | In Stock | - | - | Back Mount | 5 | cUR | Turck | UX15109 | 300 VAC, 300 VDC | 8 A | IP67 | 0.2 m | ||
![]() FK8-0.5/14.75/NPT TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | UX15150 | 60 VAC, 75 VDC | 2 A | IP68 | 0.5 m | ||
![]() BKF14-14-0.3 TURCK | In Stock | - | - | Front Mount | 14 | cUR | Turck | UX15115 | 30 VAC, 30 VDC | 3 A | IP67 | 0.3 m | ||
![]() FSV6-1/14.5/NPT TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | UX15235 | 60 VAC, 75 VDC | 2 A | IP68 | 1 m | ||
![]() FKV4.4-30/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | UX15311 | 250 VAC, 250 VDC | 4 A | IP68 | 30 m | ||
![]() RKSDFSSDED441-2M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | UX12267 | 60 VAC, 60 VDC | 2 A | IP68 | 2 m | ||
Tiny WHSL | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | UX12290 | 250 VAC, 250 VDC | 4 A | IP68 | 100 m |