- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CKFLV12-12-0.7 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | UX04939 | 300 VAC, 300 VDC | 6 A | IP67 | 0.7 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | UX05076 | 250 VAC, 250 VDC | 4 A | IP68 | 5 m | ||
![]() RSFV26-5M/NPT TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | Turck | UX05078 | 600 VAC, 600 VDC | 10 A | IP67 | 5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | UX05250 | 600 VAC, 600 VDC | 25 A | IP67, IP68, IP69K | 0.5 m | ||
![]() RSF44-0.6M/M20 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | UX05343 | 600 VAC, 600 VDC | 15 A | IP67 | 0.6 m | ||
![]() FK8-1.3/18.25 TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | UX05349 | 60 VAC, 75 VDC | 2 A | IP68 | 1.3 m | ||
![]() RSF36-5M TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | UX05391 | 600 VAC, 600 VDC | 10 A | IP67 | 5 m | ||
![]() RKFV50-0.3M/M20W/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | UX05405 | 600 VAC, 600 VDC | 9 A | IP67 | 0.3 m | ||
![]() RSF106-0.1M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 10 | UL | Turck | UX05615 | 600 VAC, 600 VDC | 7 A | IP68 | 0.1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 9 | UL | Turck | UX06105 | 600 VAC, 600 VDC | 7 A | IP68 | 1 m | ||
![]() FK8-0.4 TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | UX06116 | 60 VAC, 75 VDC | 2 A | IP68 | 0.4 m | ||
![]() RSFV57-1M/M20/S1544 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | UX06188 | 300 VAC, 300 VDC | 5 A | IP67 | 1 m | ||
![]() RKFV57-1M/M20 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | UX06197 | 300 VAC, 300 VDC | 5 A | IP67 | 1 m | ||
![]() BSF12-12-5/14.5/NPT TURCK | In Stock | - | - | Front Mount | 12 | cUR | Turck | UX06255 | 125 VAC, 125 VDC | 4 A | IP67 | 5 m | ||
![]() FK4.6-3 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | UX06298 | 250 VAC, 250 VDC | 4 A | IP68 | 3 m | ||
Tiny WHSL | In Stock | - | - | Back Mount | 5 | - | Turck | UX06406 | 250 VAC, 250 VDC | 4 A | IP68 | 0.3 m | ||
![]() RSFV68-1M TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | UX06612 | 600 VAC, 600 VDC | 8 A | IP67 | 1 m | ||
![]() GKDF30-2M/M20 TURCK | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | UX06734 | 600 VAC, 600 VDC | 30 A | IP67, IP68, IP69K | 2 m | ||
![]() FSBV3-6/18.25/S690 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | UX07013 | 250 VAC, 250 VDC | 4 A | IP67 | 6 m | ||
![]() RKCRSFP572-8.6M/TR2 TURCK | In Stock | - | - | Back Mount | 5 | - | Turck | UX07036 | 250 VAC, 250 VDC | 4 A | IP67 | 8.6 m |