- Manufacturer
- Current Rating
- IP Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FSSDEFSSDE841-0.3M TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | UX07147 | 60 VAC, 60 VDC | 2 A | IP68 | 0.3 m | ||
![]() CKFD19-19-1/S3042 TURCK | In Stock | - | - | Back Mount | 19 | UL | Turck | UX07423 | 150 VAC, 150 VDC | 9 A | IP67 | 1 m | ||
![]() BSFD12-967-3/S717 TURCK | In Stock | - | - | Back Mount | 12 | cUR | Turck | UX07601 | 60 VAC, 60 VDC | 4 A | IP67 | 3 m | ||
![]() FS4.5-2/M16 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | UX07621 | 250 VAC, 250 VDC | 4 A | IP68 | 2 m | ||
![]() RKFV50-3M/NPT TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | UX07863 | 600 VAC, 600 VDC | 9 A | IP67 | 3 m | ||
![]() FKFD577-4M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | UX07871 | 250 VAC, 250 VDC | 4 A | IP68 | 4 m | ||
![]() FK4.4-10/18.25 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | UX07932 | 250 VAC, 250 VDC | 4 A | IP68 | 10 m | ||
![]() RKF61-0.4MW/LN TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | UX07951 | 600 VAC, 600 VDC | 8 A | IP67 | 0.4 m | ||
![]() FSFD841-0.5M TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | UX07960 | 60 VAC, 60 VDC | 2 A | IP68 | 0.5 m | ||
![]() FSB6-0.3/14.5 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | UX08018 | 250 VAC, 250 VDC | 4 A | IP67 | 0.3 m | ||
![]() RSFV20-0.5M/M20 TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | Turck | UX08057 | 600 VAC, 600 VDC | 9 A | IP67 | 0.5 m | ||
![]() FK8-2/14.5/NPT/S849 TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | UX08087 | 60 VAC, 75 VDC | 2 A | IP68 | 2 m | ||
![]() RSFPV40-2M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | UX08161 | 600 VAC, 600 VDC | 9 A | IP68 | 2 m | ||
![]() RXF56-11M/NPT TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | UX08216 | 600 VAC, 600 VDC | 10 A | IP67 | 11 m | ||
![]() FKB4-5/14.5 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | UX08247 | 250 VAC, 250 VDC | 4 A | IP67 | 5 m | ||
![]() RKFV61-0.5M/M20/WP TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | UX08325 | 600 VAC, 600 VDC | 8 A | IP67 | 0.5 m | ||
![]() FKW4.5-1.5/S717 TURCK | In Stock | - | - | Front Mount | 5 | - | Turck | UX08353 | 250 VAC, 250 VDC | 4 A | IP68 | 1.5 m | ||
![]() FSDV4.4-6 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | UX08410 | 250 VAC, 250 VDC | 4 A | IP68 | 6 m | ||
![]() CKFV74-7-2 TURCK | In Stock | - | - | Front Mount | 7 | - | Turck | UX08437 | 300 VAC, 300 VDC | 20 A | IP67 | 2 m | ||
![]() RXF86-17M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 8 | UL | Turck | UX08651 | 600 VAC, 600 VDC | 8 A | IP68 | 17 m |