- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Angle | Approvals | Cable Types | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Composition | Current Rating | Connection Type | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FS4.2-0.5/18.25/S613 TURCK | In Stock | - | - | Front Mount | 4 | - | CSA, UL | - | Turck | UX13334 | 250 VAC, 250 VDC | - | - | 4 A | - | IP68 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | - | - | - | CSA | PVC | Turck | - | 220 VAC;220 VDC | - | - | 4 Amps | - | IP67 | 7.2 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | Straight | - | - | Turck | DT00043 | - | - | Metallic | - | Compression | - | - | ||
![]() RSF579-0.5M TURCK | In Stock | - | - | Front Mount | 5 | - | CSA, UL | - | Turck | - | 300 VAC, 300 VDC | - | - | 5 A | - | IP67 | 0.5 m | ||
![]() TC9S2-P173-10M TURCK | In Stock | - | - | - | - | - | - | TPE | Turck | UX10012 | 24 VAC;24 VDC | - | - | 4 Amps | - | IP67 | 10 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CPE | Turck | UX14356 | 48 VAC;48 VDC | - | - | 4 Amps | - | IP67 | 7 Meters | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | - | cUL, UL | - | Turck | U-75798 | 600 VAC, 600 VDC | - | - | 15 A | - | IP67 | 0.5 m | ||
![]() VAS22-E669-1M TURCK | In Stock | - | - | - | - | - | - | TPU | Turck | U1204-051 | 220 VAC;220 VDC | - | - | 4 Amps | - | IP67 | 1 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | TPU | Turck | U-25525 | 48 VAC;48 VDC | - | - | 4 Amps | - | IP67 | 2.7 Meters | ||
![]() VIS2-F669-8M TURCK | In Stock | - | - | - | - | - | CSA | TPU | Turck | U-62697 | 48 VAC;48 VDC | - | - | 4 Amps | - | IP67 | 8 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | CSA | TPE | Turck | U-72413 | 48 VAC;48 VDC | - | - | 4 Amps | - | IP67 | 1.2 Meters | ||
![]() PKG4M-0-2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKG4M-0-2-PSG4M-S90 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | ||
![]() PKG4M-0-6-S90 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKG4M-0-6-PSW3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKG4M-0-8-PSG4M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKG4M-0-6-PSG3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKG4M-1-5-PSG3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKG4M-1-5-PSW4M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |