- Manufacturer
- Current Rating
- IP Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FKSDEDV441-0.5M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-90698 | 60 VAC, 60 VDC | 2 A | IP68 | 0.5 m | ||
![]() CSFD12-7-0.5 TURCK | In Stock | - | - | Back Mount | 12 | UL | Turck | U-90951 | 300 VAC, 300 VDC | 6 A | IP67 | 0.5 m | ||
![]() RKF56-0.5M/14.75/NPT TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-91155 | 600 VAC, 600 VDC | 10 A | IP67 | 0.5 m | ||
![]() RKF96-3M/M20 TURCK | In Stock | - | - | Front Mount | 9 | UL | Turck | U-91196 | 600 VAC, 600 VDC | 7 A | IP68 | 3 m | ||
![]() RSF61-4M TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-91514 | 600 VAC, 600 VDC | 8 A | IP67 | 4 m | ||
![]() BSF6-6-1/M20 TURCK | In Stock | - | - | Front Mount | 6 | cUR | Turck | U-91690 | 300 VAC, 300 VDC | 7 A | IP67 | 1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-91999 | 60 VAC, 60 VDC | 2 A | IP68 | 0.5 m | ||
![]() FK4.4-0.13/S613 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-92138 | 250 VAC, 250 VDC | 4 A | IP68 | 0.13 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | U-92187 | 600 VAC, 600 VDC | 30 A | IP67, IP68, IP69K | 2 m | ||
![]() RSFP61-0.5M TURCK | In Stock | - | - | Back Mount | 6 | CSA, UL | Turck | U-92210 | 600 VAC, 600 VDC | 8 A | IP68 | 0.5 m | ||
![]() FKV4.5-2/18.25/S653 TURCK | In Stock | - | - | Front Mount | 5 | - | Turck | U-92349 | 250 VAC, 250 VDC | 4 A | IP68 | 2 m | ||
![]() FKW4.5-0.3/M20W/LN TURCK | In Stock | - | - | Front Mount | 5 | - | Turck | U-92401 | 250 VAC, 250 VDC | 4 A | IP68 | 0.3 m | ||
![]() FSB3-3/14.5/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-92433 | 250 VAC, 250 VDC | 4 A | IP67 | 3 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-92652 | 600 VAC, 600 VDC | 15 A | IP67 | 3 m | ||
![]() RSF126-4M/14.75/NPT TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-92816 | 600 VAC, 600 VDC | 7 A | IP68 | 4 m | ||
![]() FSFDV8-0.2 TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | U-92885 | 60 VAC, 75 VDC | 2 A | IP68 | 0.2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 8 | - | Turck | U-92932 | 42 VAC, 42 VDC | 1.5 A | IP20, IP68 | 0.2 m | ||
![]() RSF126-6M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-93113 | 600 VAC, 600 VDC | 7 A | IP68 | 6 m | ||
![]() CKWMCKFD19-19-5 TURCK | In Stock | - | - | Back Mount | 19 | UL | Turck | U-93290 | 150 VAC, 150 VDC | 9 A | IP67 | 5 m | ||
![]() CKNF16-16-7 TURCK | In Stock | - | - | Front Mount | 16 | UL | Turck | U-93320 | 300 VAC, 300 VDC | 3 A | IP67 | 7 m |