- Manufacturer
- Current Rating
- IP Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKCFSFD572-9.3M/TR2 TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | UX11680 | 250 VAC, 250 VDC | 4 A | IP68 | 9.3 m | ||
![]() CSF94-9-10 TURCK | In Stock | - | - | Front Mount | 9 | - | Turck | UX11684 | 300 VAC, 300 VDC | 20 A | IP67 | 10 m | ||
![]() BSF14-14-3/M18 TURCK | In Stock | - | - | Front Mount | 14 | cUR | Turck | UX11709 | 30 VAC, 30 VDC | 3 A | IP67 | 3 m | ||
![]() RSCFKSDE577-0.5M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | UX11906 | 250 VAC, 250 VDC | 4 A | IP68 | 0.5 m | ||
![]() RSCFKFD577-2M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | UX12016 | 250 VAC, 250 VDC | 4 A | IP68 | 2 m | ||
![]() FSV8-2/14.5/NPT TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | UX12038 | 60 VAC, 75 VDC | 2 A | IP68 | 2 m | ||
![]() FKFD577-3M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | UX10355 | 250 VAC, 250 VDC | 4 A | IP68 | 3 m | ||
![]() FS8-0.6/14.5/NPTW/LN TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | UX10357 | 60 VAC, 75 VDC | 2 A | IP68 | 0.6 m | ||
![]() FKFDW4.5-1/S653 TURCK | In Stock | - | - | Back Mount | 5 | - | Turck | UX10403 | 250 VAC, 250 VDC | 4 A | IP68 | 1 m | ||
![]() FSFDFKFD840-2M TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | UX10429 | 60 VAC, 60 VDC | 2 A | IP68 | 2 m | ||
![]() RSF40-3M/S658 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | UX10611 | 600 VAC, 600 VDC | 9 A | IP67 | 3 m | ||
![]() BSFV19-19-3/14.5/NPT TURCK | In Stock | - | - | Front Mount | 19 | cUR | Turck | UX10667 | 30 VAC, 30 VDC | 3 A | IP67 | 3 m | ||
![]() RXFV40-5M/S717W/LN TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | UX10673 | 600 VAC, 600 VDC | 9 A | IP67 | 5 m | ||
![]() FKFD8-0.3/S717 TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | UX10741 | 60 VAC, 75 VDC | 2 A | IP68 | 0.3 m | ||
![]() BSF8-8-0.1/M20 TURCK | In Stock | - | - | Front Mount | 8 | cUR | Turck | UX10749 | 125 VAC, 125 VDC | 7 A | IP67 | 0.1 m | ||
![]() BKF14-14-1.5/M20 TURCK | In Stock | - | - | Front Mount | 14 | cUR | Turck | UX10780 | 30 VAC, 30 VDC | 3 A | IP67 | 1.5 m | ||
![]() FSSDEDFKSDED441-7M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | UX10814 | 60 VAC, 60 VDC | 2 A | IP68 | 7 m | ||
Tiny WHSL | In Stock | - | - | Back Mount | 12 | UL | Turck | UX10819 | 60 VAC, 75 VDC | 2 A | IP68 | 0.4 m | ||
![]() RXFV86-2M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 8 | UL | Turck | UX10861 | 600 VAC, 600 VDC | 8 A | IP68 | 2 m | ||
![]() FK4.2-0.2/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | UX10906 | 250 VAC, 250 VDC | 4 A | IP68 | 0.2 m |