- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FK4.4-5 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U5201-4 | 250 VAC, 250 VDC | - | 4 A | IP68 | 5 m | ||
![]() RSF57-2M TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U5217-30 | 300 VAC, 300 VDC | - | 5 A | IP67 | 2 m | ||
![]() RSSFKSDE843-8M TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | U-52314 | 60 VAC, 60 VDC | - | 2 A | IP68 | 8 m | ||
![]() RSFP5711-5M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U5234-125 | 300 VAC, 300 VDC | - | 5 A | IP67 | 5 m | ||
![]() BKF7-7-0.5 TURCK | In Stock | - | - | Front Mount | 7 | cUR | Turck | U-52738 | 125 VAC, 125 VDC | Compliant | 7 A | IP67 | 0.5 m | ||
![]() MFS6F-0.4 TURCK | In Stock | - | - | Back Mount | 6 | CSA, UL | Turck | U-52797 | 125 VAC, 125 VDC | - | 2 A | IP67 | 0.4 m | ||
![]() RKCFSFD572-5M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U5315-515 | 250 VAC, 250 VDC | - | 4 A | IP68 | 5 m | ||
![]() FKB3-0.5/M20 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-53521 | 250 VAC, 250 VDC | - | 4 A | IP67 | 0.5 m | ||
![]() RXFV40-1M TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U5422-12 | 600 VAC, 600 VDC | - | 9 A | IP67 | 1 m | ||
![]() CSAFD16-14-5 TURCK | In Stock | - | - | Back Mount | 16 | UL | Turck | U-54863 | 150 VAC, 150 VDC | Compliant | 6 A | IP67 | 5 m | ||
![]() FS12-0.5/S3039 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-57610 | 60 VAC, 75 VDC | - | 2 A | IP68 | 0.5 m | ||
![]() RKF50-2M/M20 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-59657 | 600 VAC, 600 VDC | - | 9 A | IP67 | 2 m | ||
![]() MFKS4F-2 TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-60802 | 125 VAC, 125 VDC | - | 4 A | IP67 | 2 m | ||
![]() FKSDWED9S/T455-0.3M TURCK | In Stock | - | - | Back Mount | 5, 9 | CSA, UL | Turck | U-60788 | - | - | - | IP67, IP20 | 0.3 m | ||
![]() RKF40-0.3M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-61243 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.3 m | ||
![]() CSAFD16-14-3 TURCK | In Stock | - | - | Back Mount | 16 | UL | Turck | - | 150 VAC, 150 VDC | - | 6 A | IP67 | 3 m | ||
![]() BKF22-2/14.5/NPT TURCK | In Stock | - | - | Front Mount | 2 | cUL, UL | Turck | U-16407 | 600 VAC, 600 VDC | - | 18 A | IP67 | 2 m | ||
![]() BKF22-5/14.5/NPT TURCK | In Stock | - | - | Front Mount | 2 | cUL, UL | Turck | U-16420 | 600 VAC, 600 VDC | - | 18 A | IP67 | 5 m | ||
![]() BSF44-3/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U-32365 | 600 VAC, 600 VDC | - | 15 A | IP67 | 3 m | ||
![]() BSF22-0.5/M18 TURCK | In Stock | - | - | Front Mount | 2 | cUL, UL | Turck | U2-12072 | 600 VAC, 600 VDC | - | 18 A | IP67 | 0.5 m |