- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSF46-5M TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U0871-10 | 600 VAC, 600 VDC | - | 10 A | IP67 | 5 m | ||
![]() CKFD12-12-1 TURCK | In Stock | - | - | Back Mount | 12 | UL | Turck | U0892-51 | 300 VAC, 300 VDC | - | 6 A | IP67 | 1 m | ||
![]() RKFV46-0.5M TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U0895-26 | 600 VAC, 600 VDC | - | 10 A | IP67 | 0.5 m | ||
![]() FS4.4-0.3/M16 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-50410 | 250 VAC, 250 VDC | Compliant | 4 A | IP68 | 0.3 m | ||
![]() FKFD4.4-0.3/CS11155 TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-50663 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.3 m | ||
![]() FKD4.5-0.5 TURCK | In Stock | - | - | Front Mount | 5 | - | Turck | U5109 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
![]() FSD4.4-0.5 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U5116 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
![]() RSF106-2M/14.75/NPT TURCK | In Stock | - | - | Front Mount | 10 | UL | Turck | U-51584 | 600 VAC, 600 VDC | - | 7 A | IP68 | 2 m | ||
![]() RKF30-3M/M20 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-51642 | 600 VAC, 600 VDC | - | 9 A | IP67 | 3 m | ||
![]() RSF36-1M/CS10201 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U5202-05 | 600 VAC, 600 VDC | - | 10 A | IP67 | 1 m | ||
![]() RSFPV36-1M TURCK | In Stock | - | - | Back Mount | 3 | CSA, UL | Turck | U5202-13 | 600 VAC, 600 VDC | - | 10 A | IP68 | 1 m | ||
![]() RSF311-1M TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U5203 | 600 VAC, 600 VDC | - | 9 A | IP67 | 1 m | ||
![]() RSF579-5M TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U5203-822 | 300 VAC, 300 VDC | Non-Compliant | 5 A | IP67 | 5 m | ||
![]() RSF30-0.2M/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U5209-66 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.2 m | ||
![]() GKDF32-1M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | U-52147 | 600 VAC, 600 VDC | - | 25 A | IP67, IP68, IP69K | 1 m | ||
![]() RSFV40-0.2M TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U5218-1 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.2 m | ||
![]() RSFV61-1M TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U5218-16 | 600 VAC, 600 VDC | - | 8 A | IP67 | 1 m | ||
![]() RSFV61-0.2M TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U5218-170 | 600 VAC, 600 VDC | - | 8 A | IP67 | 0.2 m | ||
![]() RSFV66-0.2M TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U5218-27 | 600 VAC, 600 VDC | - | 8 A | IP67 | 0.2 m | ||
![]() RSF57 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U5220-0 | 300 VAC, 300 VDC | - | 5 A | IP67 | - |