- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSF57-PCB TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U5220-00 | 160 VAC | - | 9 A | IP67 | - | ||
![]() RSFK50-1M TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U5224-1 | 600 VAC, 600 VDC | - | 9 A | IP67 | 1 m | ||
![]() RSFK56-1M TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U5226 | 600 VAC, 600 VDC | - | 10 A | IP67 | 1 m | ||
![]() RSFP50-1M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | - | 600 VAC, 600 VDC | - | 9 A | IP68 | 1 m | ||
![]() RSFL40 TURCK | In Stock | - | - | Front Mount | 4 | UR | Turck | - | 600 VAC, 600 VDC | - | 9 A | IP67 | - | ||
![]() RSFP5711-10M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U5234-10 | 300 VAC, 300 VDC | - | 5 A | IP67 | 10 m | ||
![]() RSFP5711-1M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U5234-11 | 300 VAC, 300 VDC | - | 5 A | IP67 | 1 m | ||
![]() RSFP572-0.3M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U5235-003 | 300 VAC, 300 VDC | - | 5 A | IP67 | 0.3 m | ||
![]() RSFP572-0.5M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U5235-5 | 300 VAC, 300 VDC | - | 5 A | IP67 | 0.5 m | ||
![]() RSFP579-5M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U5235-915 | 300 VAC, 300 VDC | - | 5 A | IP67 | 5 m | ||
![]() RSMRSFP5730-5.8M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U-52467 | 300 VAC, 300 VDC | - | 5 A | IP67 | 5.8 m | ||
![]() RKMRSFP579-0.25M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U-52653 | 300 VAC, 300 VDC | - | 5 A | IP67 | 0.25 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 6 | UL | Turck | U-52716 | 600 VAC, 600 VDC | - | 8 A | IP68 | 0.5 m | ||
![]() FKFDV841-1M TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | U-52721 | 60 VAC, 60 VDC | - | 2 A | IP68 | 1 m | ||
![]() GKDFA30-4M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | U-52936 | 600 VAC, 600 VDC | - | 30 A | IP67, IP68, IP69K | 4 m | ||
![]() RSSDFSSDED441-1M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-53037 | 60 VAC, 60 VDC | - | 2 A | IP68 | 1 m | ||
![]() RKCFSFD572-0.5M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U5315-5 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
![]() RKCFSFD572-1M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U5315-50 | 250 VAC, 250 VDC | - | 4 A | IP68 | 1 m | ||
![]() RKCFSFD572-2M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U5315-512 | 250 VAC, 250 VDC | Compliant | 4 A | IP68 | 2 m | ||
![]() RKCFSFD572-3M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U5315-513 | 250 VAC, 250 VDC | - | 4 A | IP68 | 3 m |