- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSF-40-1M-NPT-S849 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-10894 | 600 VAC, 600 VDC | 9 A | IP67 | 1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-48110 | 600 VAC, 600 VDC | 15 A | IP67 | 0.5 m | ||
![]() RSF-46-0-3M TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U5204-03 | 600 VAC, 600 VDC | 10 A | IP67 | 0.3 m | ||
![]() RSF-46-0-5M-NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-00138 | 600 VAC, 600 VDC | 10 A | IP67 | 0.5 m | ||
![]() RSF-46-2M-NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-01499 | 600 VAC, 600 VDC | 10 A | IP67 | 2 m | ||
![]() RSF-48A-1M-NPT TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSFP-46-0-3M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-01611 | 600 VAC, 600 VDC | 10 A | IP68 | 0.3 m | ||
![]() RSFP-66-4M TURCK | In Stock | - | - | Back Mount | 6 | CSA, UL | Turck | U-01272 | 600 VAC, 600 VDC | 8 A | IP68 | 4 m | ||
![]() RSFV-126-1M-14-5-NPT TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-05171 | 600 VAC, 600 VDC | 7 A | IP68 | 1 m | ||
![]() RSFV-30-0-3M TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-04094 | 600 VAC, 600 VDC | 9 A | IP67 | 0.3 m | ||
![]() RSFV-30-0-5M-NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-02402 | 600 VAC, 600 VDC | 9 A | IP67 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U2-11142 | 600 VAC, 600 VDC | 10 A | IP67 | 0.3 m | ||
![]() RSFV-36-0-3M-NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-01553 | 600 VAC, 600 VDC | 10 A | IP67 | 0.3 m | ||
![]() RSFV-40-1M-NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-04891 | 600 VAC, 600 VDC | 9 A | IP67 | 1 m | ||
![]() RSFV-44-2M-NPT TURCK | In Stock | - | - | - | - | - | Turck | U-50966 | - | - | - | - | ||
![]() RSFV-48A-0-2M-NPT TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSFV-50-0-3M-NPT TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-00202 | 600 VAC, 600 VDC | 9 A | IP67 | 0.3 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-16193 | 600 VAC, 600 VDC | 10 A | IP67 | 0.3 m | ||
![]() RSFV-66-0-2M-NPT TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-00157 | 600 VAC, 600 VDC | 8 A | IP67 | 0.2 m | ||
![]() RSGV-4-4T-2-S600 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - |