- Manufacturer
- Current Rating
- IP Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CKFD19-11-2/S717 TURCK | In Stock | - | - | Back Mount | 19 | UL | Turck | U-98401 | 150 VAC, 150 VDC | 9 A | IP67 | 2 m | ||
![]() CKFL19-15-2 TURCK | In Stock | - | - | Front Mount | 19 | UL | Turck | U99-10083 | 150 VAC, 150 VDC | 9 A | IP67 | 2 m | ||
![]() RSFK26-1M TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | Turck | U99-12524 | 600 VAC, 600 VDC | 10 A | IP67 | 1 m | ||
![]() CSFLV64-6-0.5 TURCK | In Stock | - | - | Front Mount | 6 | - | Turck | U-99353 | 300 VAC, 300 VDC | 20 A | IP67 | 0.5 m | ||
![]() RJ45FKSD841-1.5M TURCK | In Stock | - | - | Back Mount | 8 | - | Turck | UX00070 | 42 VAC, 42 VDC | 1.5 A | IP67, IP20 | 1.5 m | ||
![]() FS12-4/14.5/NPT TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | UX01030 | 60 VAC, 75 VDC | 2 A | IP68 | 4 m | ||
![]() RKF61-0.5M/CS10182 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | UX01158 | 600 VAC, 600 VDC | 8 A | IP67 | 0.5 m | ||
![]() FS4.5-1/14.5/NPTW/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | UX02424 | 250 VAC, 250 VDC | 4 A | IP68 | 1 m | ||
![]() RKMRSFP5730-4.6M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | UX03071 | 300 VAC, 300 VDC | 5 A | IP67 | 4.6 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | UX03557 | 250 VAC, 250 VDC | 4 A | IP68 | 4 m | ||
![]() RSF46-0.6M TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | UX04801 | 600 VAC, 600 VDC | 10 A | IP67 | 0.6 m | ||
![]() GSDFV40-5M/14.75/NPT TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | UX05080 | 600 VAC, 600 VDC | 25 A | IP67, IP68, IP69K | 5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | UX05252 | 600 VAC, 600 VDC | 25 A | IP67, IP68, IP69K | 3 m | ||
![]() WSMRSFP5711-0.3M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | UX05859 | 300 VAC, 300 VDC | 5 A | IP67 | 0.3 m | ||
![]() MFKS4FRJ45S4413-0.2M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | UX06460 | 125 VAC, 125 VDC | 4 A | IP67 | 0.2 m | ||
![]() RSF30-1M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | UX06364 | 600 VAC, 600 VDC | 9 A | IP67 | 1 m | ||
![]() MFS3-2/S717 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | UX08307 | 125 VAC, 125 VDC | 4 A | IP67 | 2 m | ||
![]() BKFV12-12-5/14.5/NPT TURCK | In Stock | - | - | Front Mount | 12 | cUR | Turck | UX09155 | 125 VAC, 125 VDC | 4 A | IP67 | 5 m | ||
Tiny WHSL | In Stock | - | - | Back Mount | 19 | cUR | Turck | UX09847 | 30 VAC, 30 VDC | 3 A | IP67 | 4 m | ||
![]() RKF36-3M/M20W/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | UX09959 | 600 VAC, 600 VDC | 10 A | IP67 | 3 m |