- Manufacturer
- Current Rating
- IP Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Cable Types | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VAS-22-B669-20M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | ||
![]() VAS-22-B669-10M TURCK | In Stock | - | - | TPU | Turck | - | 48 VAC;48 VDC | Non-Compliant | 4 Amps | IP67 | 10 Meters | ||
Tiny WHSL | In Stock | - | - | PVC | Turck | U1201-24 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 0.3 Meters | ||
![]() VAS-22-B829-10M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ||
![]() VAS-22-B829-5M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ||
![]() VAS-22-D518-5M-S810 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | ||
![]() VAS-22-D587-5M TURCK | In Stock | - | - | TPU | Turck | U99-14115 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 5 Meters | ||
Tiny WHSL | In Stock | - | - | CPE | Turck | U1202-63 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 1 Meters | ||
Tiny WHSL | In Stock | - | - | CPE | Turck | U-29469 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 5 Meters | ||
Tiny WHSL | In Stock | - | - | TPU | Turck | U7101-14 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 5 Meters | ||
Tiny WHSL | In Stock | - | - | TPU | Turck | U99-14208 | 220 VAC;220 VDC | - | 4 Amps | IP67 | 2 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | PVC | Turck | U99-14240 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 2 Meters | ||
![]() VAS-22-F653-20M TURCK | In Stock | - | - | PVC | Turck | U2-02593 | 48 VAC;48 VDC | - | 4 Amps | IP67 | 20 Meters | ||
Tiny WHSL | In Stock | - | - | PVC | Turck | - | 48 VAC;48 VDC | - | 4 Amps | IP67 | 5 Meters |