- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKV-4T-3-PSG-3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKV-76-2M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKV-76-5M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKV-76-3M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKV-76-4M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKV-86-1M-S90 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKV-86-4M TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RKV-MC TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Turck | U-55510 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSF-126-3M-14-75-NPT TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-25934 | 600 VAC, 600 VDC | 7 A | IP68 | 3 m | ||
![]() RSF-20-1M-NPT TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | Turck | U0894-70 | 600 VAC, 600 VDC | 9 A | IP67 | 1 m | ||
![]() RSF-26-5M-NPT TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | Turck | U-00185 | 600 VAC, 600 VDC | 10 A | IP67 | 5 m | ||
![]() RSF-30-1M-NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-01080 | 600 VAC, 600 VDC | 9 A | IP67 | 1 m | ||
![]() RSF-35-0-3M-NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U0881-80 | 600 VAC, 600 VDC | 10 A | IP67 | 0.3 m | ||
![]() RSF-36-1M TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U5202 | 600 VAC, 600 VDC | 10 A | IP67 | 1 m | ||
![]() RSF-36-0-5M-NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-02888 | 600 VAC, 600 VDC | 10 A | IP67 | 0.5 m | ||
![]() RSF-36-1M-NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U5202-02 | 600 VAC, 600 VDC | 10 A | IP67 | 1 m | ||
![]() RSF-38-0-3M-W-LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-49032 | 600 VAC, 600 VDC | 9 A | IP67 | 0.3 m |