- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSF56-0.5M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | UX09853 | 600 VAC, 600 VDC | 10 A | IP67 | 0.5 m | ||
![]() RKF36-10M/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | UX10298 | 600 VAC, 600 VDC | 10 A | IP67 | 10 m | ||
![]() FSSDEDFKSDED441-2M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | UX10813 | 60 VAC, 60 VDC | 2 A | IP68 | 2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | UX11032 | 250 VAC, 250 VDC | 4 A | IP68 | 4 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | UX11012 | 250 VAC, 250 VDC | 4 A | IP68 | 4 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 10 | UL | Turck | UX11073 | 600 VAC, 600 VDC | 7 A | IP68 | 2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 12 | UL | Turck | UX11113 | 600 VAC, 600 VDC | 7 A | IP68 | 4 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 12 | UL | Turck | UX11124 | 600 VAC, 600 VDC | 7 A | IP68 | 2 m | ||
![]() GKDF40-2.2M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | UX11246 | 600 VAC, 600 VDC | 25 A | IP67, IP68, IP69K | 2.2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | UX11491 | 600 VAC, 600 VDC | 15 A | IP67 | 0.3 m | ||
![]() FKSDEDV443-2M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | UX11549 | 60 VAC, 60 VDC | 2 A | IP68 | 2 m | ||
![]() FKSDE577-0.5M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | UX11893 | 250 VAC, 250 VDC | 4 A | IP68 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 12 | UL | Turck | UX12118 | 600 VAC, 600 VDC | 7 A | IP68 | 5 m | ||
![]() RKFP36-2M/S717 TURCK | In Stock | - | - | Back Mount | 3 | CSA, UL | Turck | UX13051 | 600 VAC, 600 VDC | 10 A | IP68 | 2 m | ||
![]() RKF34-1.5M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | UX13357 | 600 VAC, 600 VDC | 15 A | IP67 | 1.5 m | ||
![]() CKFLV12-12-2/S849 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | UX13845 | 300 VAC, 300 VDC | 6 A | IP67 | 2 m | ||
![]() WSSDFKSDED441-3.5M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | UX13968 | 60 VAC, 60 VDC | 2 A | IP68 | 3.5 m | ||
![]() FSFD12-0.2-RSC12T TURCK | In Stock | - | - | Back Mount | 12 | UL | Turck | UX14410 | 60 VAC, 75 VDC | 2 A | IP68 | 0.2 m | ||
![]() RSF36-1.5M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | UX15118 | 600 VAC, 600 VDC | 10 A | IP67 | 1.5 m | ||
![]() RKF578-6M TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-67667 | 300 VAC, 300 VDC | 5 A | IP67 | 6 m |