- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKF56-5M/NPT TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-06844 | 600 VAC, 600 VDC | 10 A | IP67 | 5 m | ||
![]() BKF19-19-0.5 TURCK | In Stock | - | - | Front Mount | 19 | cUR | Turck | - | 30 VAC, 30 VDC | 3 A | IP67 | 0.5 m | ||
![]() RSF26-0.5M TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | Turck | U-07421 | 600 VAC, 600 VDC | 10 A | IP67 | 0.5 m | ||
![]() FK12-2 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-07432 | 60 VAC, 75 VDC | 2 A | IP68 | 2 m | ||
![]() RSF26-0.3M/NPT TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | Turck | U-07576 | 600 VAC, 600 VDC | 10 A | IP67 | 0.3 m | ||
![]() RKF56-0.3M/NPT TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-07605 | 600 VAC, 600 VDC | 10 A | IP67 | 0.3 m | ||
![]() CKCFD12-11-1 TURCK | In Stock | - | - | Back Mount | 12 | UL | Turck | U-07689 | 300 VAC, 300 VDC | 6 A | IP67 | 1 m | ||
![]() FKV8-0.5/18.25 TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | U0871-73 | 60 VAC, 75 VDC | 2 A | IP68 | 0.5 m | ||
![]() RKF61-1M/NPT TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U0871-83 | 600 VAC, 600 VDC | 8 A | IP67 | 1 m | ||
![]() RSFV46-0.2M TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U0871-93 | 600 VAC, 600 VDC | 10 A | IP67 | 0.2 m | ||
![]() CKF19-19-6 TURCK | In Stock | - | - | Front Mount | 19 | UL | Turck | U0872-87 | 150 VAC, 150 VDC | 9 A | IP67 | 6 m | ||
![]() FSFDV6-0.1 TURCK | In Stock | - | - | Back Mount | 6 | CSA, UL | Turck | U0874-69 | 60 VAC, 75 VDC | 2 A | IP68 | 0.1 m | ||
![]() CKFL19-19-3 TURCK | In Stock | - | - | Front Mount | 19 | UL | Turck | U0874-94 | 150 VAC, 150 VDC | 9 A | IP67 | 3 m | ||
![]() RSF40-0.5M/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U0875-39 | 600 VAC, 600 VDC | 9 A | IP67 | 0.5 m | ||
![]() FKFD4.5/CS10402 TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U0876-56 | 250 VAC, 250 VDC | 4 A | IP68 | - | ||
![]() FKV4.5-1 TURCK | In Stock | - | - | Front Mount | 5 | - | Turck | U0876-60 | 250 VAC, 250 VDC | 4 A | IP68 | 1 m | ||
![]() RKFV30-0.2M/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U0877-83 | 600 VAC, 600 VDC | 9 A | IP67 | 0.2 m | ||
![]() RKF55-1M/NPT TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U0881-76 | 600 VAC, 600 VDC | 10 A | IP67 | 1 m | ||
![]() RKFV46-1M/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U0883-6 | 600 VAC, 600 VDC | 10 A | IP67 | 1 m | ||
![]() CKFD19-19-3 TURCK | In Stock | - | - | Back Mount | 19 | UL | Turck | U0883-7 | 150 VAC, 150 VDC | 9 A | IP67 | 3 m |