- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RXF35-1M/CS10309 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U0901-52 | 600 VAC, 600 VDC | - | 10 A | IP67 | 1 m | ||
![]() RSFV50-0.5M/NPT TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U0912-36 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.5 m | ||
![]() FK8-4 TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | U0913-24 | 60 VAC, 75 VDC | - | 2 A | IP68 | 4 m | ||
![]() RKFV20-0.2M/NPT TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | Turck | U0913-79 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.2 m | ||
![]() FS10-1 TURCK | In Stock | - | - | Front Mount | 10 | UL | Turck | U0916-84 | 60 VAC, 75 VDC | - | 2 A | IP68 | 1 m | ||
![]() FK10-1 TURCK | In Stock | - | - | Front Mount | 10 | UL | Turck | U0916-90 | 60 VAC, 75 VDC | - | 2 A | IP68 | 1 m | ||
![]() FKV4.5-0.5/14.5/NPT TURCK | In Stock | - | - | Front Mount | 5 | - | Turck | U0918-64 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.5 m | ||
![]() MFKS6-4 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U0919-58 | 125 VAC, 125 VDC | - | 2 A | IP67 | 4 m | ||
![]() RSFV61-0.2M/NPT TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U0920-21 | 600 VAC, 600 VDC | - | 8 A | IP67 | 0.2 m | ||
![]() RSSDFKSDED441-1M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-09236 | 60 VAC, 60 VDC | Non-Compliant | 2 A | IP68 | 1 m | ||
![]() RSSDFKSDED441-2M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-09237 | 60 VAC, 60 VDC | Non-Compliant | 2 A | IP68 | 2 m | ||
![]() RSFV61-0.5M/NPT TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U0923-97 | 600 VAC, 600 VDC | - | 8 A | IP67 | 0.5 m | ||
![]() RSSDFKSDED441-10M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-09242 | 60 VAC, 60 VDC | - | 2 A | IP68 | 10 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 10 | UL | Turck | U0924-93 | 600 VAC, 600 VDC | - | 7 A | IP68 | 0.3 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 12 | UL | Turck | U0924-94 | 600 VAC, 600 VDC | - | 7 A | IP68 | 0.3 m | ||
![]() RSF86-0.3M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 8 | UL | Turck | U0924-98 | 600 VAC, 600 VDC | Non-Compliant | 8 A | IP68 | 0.3 m | ||
![]() RSFV86-0.3M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 8 | UL | Turck | U0925-04 | 600 VAC, 600 VDC | - | 8 A | IP68 | 0.3 m | ||
![]() RSFV96-0.3M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 9 | UL | Turck | U0925-05 | 600 VAC, 600 VDC | - | 7 A | IP68 | 0.3 m | ||
![]() FKBV3-1/18.25 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U0930-91 | 250 VAC, 250 VDC | - | 4 A | IP67 | 1 m | ||
![]() RKF86-0.3M/14.75/NPT TURCK | In Stock | - | - | Front Mount | 8 | UL | Turck | U0931-57 | 600 VAC, 600 VDC | - | 8 A | IP68 | 0.3 m |