- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKFV50-0.3MW/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-76298 | 600 VAC, 600 VDC | 9 A | IP67 | 0.3 m | ||
![]() RKFV20-0.3M/M20W/LN TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | Turck | U-76302 | 600 VAC, 600 VDC | 9 A | IP67 | 0.3 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 7 | UL | Turck | U-76309 | 600 VAC, 600 VDC | 8 A | IP68 | 1 m | ||
![]() RKF40-1.5M/M20 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-76386 | 600 VAC, 600 VDC | 9 A | IP67 | 1.5 m | ||
![]() RSF106-3M/M20 TURCK | In Stock | - | - | Front Mount | 10 | UL | Turck | U-76514 | 600 VAC, 600 VDC | 7 A | IP68 | 3 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | U-76708 | 600 VAC, 600 VDC | 18 A | IP67, IP68, IP69K | 1 m | ||
![]() FKW4.5-1/14.5/NPT TURCK | In Stock | - | - | Front Mount | 5 | - | Turck | U-76751 | 250 VAC, 250 VDC | 4 A | IP68 | 1 m | ||
![]() FSB4-0.3/18.25 TURCK | In Stock | - | - | Front Mount | 4 | UL | Turck | U-76941 | 250 VAC, 250 VDC | 4 A | IP67 | 0.3 m | ||
![]() RXFV36-2M/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-77189 | 600 VAC, 600 VDC | 10 A | IP67 | 2 m | ||
![]() FSV4.4-2/18.25/S717 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-77409 | 250 VAC, 250 VDC | 4 A | IP68 | 2 m | ||
![]() RSF34-5M/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-77462 | 600 VAC, 600 VDC | 15 A | IP67 | 5 m | ||
![]() RSFV66-1M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-77499 | 600 VAC, 600 VDC | 8 A | IP67 | 1 m | ||
![]() RSFV50-1M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-77500 | 600 VAC, 600 VDC | 9 A | IP67 | 1 m | ||
![]() RKFV30-1M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-77501 | 600 VAC, 600 VDC | 9 A | IP67 | 1 m | ||
![]() FSFDV8-1 TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | U-77526 | 60 VAC, 75 VDC | 2 A | IP68 | 1 m | ||
![]() RSF36-5M/NPT/S3058 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-77790 | 600 VAC, 600 VDC | 10 A | IP67 | 5 m | ||
![]() RKF36-2M/NPT/S3058 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-77794 | 600 VAC, 600 VDC | 10 A | IP67 | 2 m | ||
![]() RKF47-5M/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-77798 | 600 VAC, 600 VDC | 10 A | IP67 | 5 m | ||
![]() RSF47-4M/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-77799 | 600 VAC, 600 VDC | 10 A | IP67 | 4 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | U-77935 | 600 VAC, 600 VDC | 30 A | IP67, IP68, IP69K | 3 m |