- Manufacturer
- Current Rating
- IP Rating
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
- Package
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Cable Types | Manufacturer | Manufacturer Part Number | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BKFDV8-8-3/M18/S1244 TURCK | In Stock | - | - | Back Mount | 8 | cUR | - | Turck | U-85424 | 7 A | IP67 | 3 m | ||
![]() BKFV22-5/14.5/NPT TURCK | In Stock | - | - | Front Mount | 2 | cUL, UL | - | Turck | - | 18 A | IP67 | 5 m | ||
![]() FSV4.6-0.5/18.25 TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | - | Turck | U9523-50 | 4 A | IP68 | 0.5 m | ||
![]() BKFV8-8-1/M18 TURCK | In Stock | - | - | Front Mount | 8 | cUR | - | Turck | U-75711 | 7 A | IP67 | 1 m | ||
![]() CKAF16-14-0.3 TURCK | In Stock | - | - | Front Mount | 16 | UL | - | Turck | U-76594 | 6 A | IP67 | 0.3 m | ||
![]() FKW4.5-2/S613 TURCK | In Stock | - | - | Front Mount | 5 | - | - | Turck | U-61926 | 4 A | IP68 | 2 m | ||
![]() FKW4.5-2/S717 TURCK | In Stock | - | - | Front Mount | 5 | - | - | Turck | U-86153 | 4 A | IP68 | 2 m | ||
![]() FSFD4.4-7 TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | - | Turck | U-89247 | 4 A | IP68 | 7 m | ||
![]() VBS2-E669-2M TURCK | In Stock | - | - | - | - | CSA | TPU | Turck | U99-14832 | 4 Amps | IP67 | 2 Meters | ||
![]() VAS22-F669-6.5M TURCK | In Stock | - | - | - | - | - | TPU | Turck | UX00021 | 4 Amps | IP67 | 6.5 Meters | ||
![]() VAS3-A840-2M TURCK | In Stock | - | - | - | - | - | TPU | Turck | - | 4 Amps | IP67 | 2 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | UX01894 | 4 Amps | IP67 | 0.2 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | TPU | Turck | UX02071 | 4 Amps | IP67 | 4 Meters | ||
![]() VAS22-F587-8M-PSW3M TURCK | In Stock | - | - | - | - | - | TPU | Turck | - | 4 Amps | IP67 | 8 Meters | ||
![]() VIS2-F545-2M TURCK | In Stock | - | - | - | - | CSA | TPU | Turck | UX02317 | 4 Amps | IP67 | 2 Meters | ||
![]() VAS22-D587-4M TURCK | In Stock | - | - | - | - | - | TPU | Turck | UX03568 | 4 Amps | IP67 | 4 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | - | 4 Amps | IP67 | 0.6 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | - | 4 Amps | IP67 | 1.4 Meters | ||
![]() VIS2-B653-0.5M-RSM30 TURCK | In Stock | - | - | - | - | CSA | PVC | Turck | - | 4 Amps | IP67 | 0.5 Meters | ||
![]() VAS3-A580-40M TURCK | In Stock | - | - | - | - | CSA | PVC | Turck | - | 4 Amps | IP67 | 40 Meters |