- Manufacturer
- IP Rating
- Current Rating
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
- Package
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Cable Types | Manufacturer | Manufacturer Part Number | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CKFD74-7-1 TURCK | In Stock | - | - | Back Mount | 7 | - | - | Turck | U0948-24 | 20 A | IP67 | 1 m | ||
![]() RSF46-0.3M/14.75/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | - | Turck | U0948-41 | 10 A | IP67 | 0.3 m | ||
![]() RKF57-0.5M/14.5 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | - | Turck | U-09511 | 5 A | IP67 | 0.5 m | ||
![]() BKF6-6-2 TURCK | In Stock | - | - | Front Mount | 6 | cUR | - | Turck | U0952-05 | 7 A | IP67 | 2 m | ||
![]() BKF8-8-1 TURCK | In Stock | - | - | Front Mount | 8 | cUR | - | Turck | - | 7 A | IP67 | 1 m | ||
Tiny WHSL | In Stock | - | - | Back Mount | 12 | UL | - | Turck | U0957-50 | 6 A | IP67 | 10 m | ||
![]() FKB3-0.5/14.5/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | - | Turck | U0957-59 | 4 A | IP67 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | U-77293 | 4 Amps | IP67 | 0.8 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | CSA | TPU | Turck | - | 4 Amps | IP67 | 0.6 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | U-78066 | 4 Amps | IP67 | 1 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | CSA | PVC | Turck | - | 4 Amps | IP67 | 0.5 Meters | ||
![]() VBS2-F669-2M-WS5.3T TURCK | In Stock | - | - | - | - | CSA | TPU | Turck | U-63032 | 4 Amps | IP67 | 2 Meters | ||
![]() VIS2-F653-5M-WS5.3T TURCK | In Stock | - | - | - | - | CSA | PVC | Turck | - | 4 Amps | IP67 | 5 Meters | ||
![]() VIS2-D653-10M/S3231 TURCK | In Stock | - | - | - | - | CSA | PVC | Turck | U-63174 | 4 Amps | IP67 | 10 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | U-63357 | 4 Amps | IP67 | 0.6 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | U-63465 | 4 Amps | IP67 | 1 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | PVC | Turck | U-63518 | 4 Amps | IP67 | 2 Meters | ||
Tiny WHSL | In Stock | - | - | - | - | - | TPU | Turck | U-63528 | 4 Amps | IP67 | 3 Meters | ||
![]() TC8S2-A669-4M TURCK | In Stock | - | - | - | - | - | TPU | Turck | - | 4 Amps | IP67 | 4 Meters | ||
![]() VIS2-B653-5M TURCK | In Stock | - | - | - | - | CSA | PVC | Turck | U-62629 | 4 Amps | IP67 | 5 Meters |