- Manufacturer
- Current Rating
- IP Rating
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
- Package
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RXF86-0.6M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 8 | UL | Turck | U-84663 | 8 A | IP68 | 0.6 m | ||
![]() RSFP35-0.3M TURCK | In Stock | - | - | Back Mount | 3 | CSA, UL | Turck | U-84881 | 10 A | IP68 | 0.3 m | ||
![]() FKFD12-5 TURCK | In Stock | - | - | Back Mount | 12 | UL | Turck | UX02966 | 2 A | IP68 | 5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | UX04533 | 15 A | IP67 | 1 m | ||
![]() FSFDV8-3/S715/S717 TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | UX04602 | 2 A | IP68 | 3 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | - | Turck | UX08828 | 4 A | IP68 | 0.3 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-45880 | 10 A | IP67 | 5 m | ||
![]() GSDF40-3M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U-45917 | 25 A | IP67, IP68, IP69K | 3 m | ||
![]() RKF57-0.5MW/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-46149 | 5 A | IP67 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 12 | UL | Turck | U-48633 | 7 A | IP68 | 4 m | ||
![]() GKDFV30-1M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 3 | cUL, UL | Turck | U-49668 | 30 A | IP67, IP68, IP69K | 1 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U2-21887 | 10 A | IP67 | 3 m | ||
![]() WFSDV12-PCBH TURCK | In Stock | - | - | Back Mount | 12 | UL | Turck | U2-24870 | 2 A | IP68 | - | ||
![]() RKF44-0.5M/M20W/LN TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U2-25585 | 15 A | IP67 | 0.5 m | ||
![]() RKFV20-0.3M TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | Turck | U2394-07 | 9 A | IP67 | 0.3 m | ||
![]() FKFDED440-1M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U3-00713 | 2 A | IP68 | 1 m | ||
![]() RJ45FKSDE841-3M TURCK | In Stock | - | - | Back Mount | 8 | - | Turck | U-44144 | 1.5 A | IP67, IP20 | 3 m | ||
![]() RKFP575-2M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U5534 | 5 A | IP67 | 2 m | ||
![]() RSF46-2M/M20 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-56347 | 10 A | IP67 | 2 m | ||
![]() FK4.4-0.2/14.75/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-57833 | 4 A | IP68 | 0.2 m |