- Manufacturer
- Current Rating
- IP Rating
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
- Package
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Shell Material | Housing Material | Body Material | Approvals | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | RoHS | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Termination | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Total Number of Contacts | Orientation | Reach Compliance Code | Current Rating | Shell Finish | Number of Contacts | Contact Gender | Empty Shell | Backshell Type | Termination Type | Coupling Type | Number of Poles | Temperature Range | Cable Diameter Range | IP Rating | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U2218-14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U2-08123 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WFSFDH4.5 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U0981-89 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WMFK4F-PCB TURCK | In Stock | - | - | - | - | Back Mount | 4 | BRASS | - | - | - | - | HANS TURCK GMBH & CO KG | Turck | U0902-41 | Active | 5.66 | - | - | - | - | - | EAR99 | CIRCULAR CONNECTOR | - | - | - | 8536.69.40.20 | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | 4 | - | unknown | 2 A | NICKEL PLATED | - | FEMALE | NO | SOLID | SOLDER | THREADED | - | - | - | IP67 | - | - | ||
![]() RSF50-1M TURCK | In Stock | - | - | Gold | Panel | Front Mount | 5 | - | Brass | - | CSA, UL | Brass | - | Turck | U2309-39 | - | - | Compliant | - | - | 600 V | Solder | - | - | 105 °C | -40 °C | Female | - | - | - | - | - | - | - | - | - | Straight | - | 9 A | - | 5 | Male | - | - | - | - | - | - | - | IP67 | 1 m | IP67 | ||
![]() BKFD19-PCB TURCK | In Stock | - | - | - | - | Back Mount | 19 | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() RK4.43T-50 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FKFDL8 TURCK | In Stock | - | - | Gold | Panel | Back Mount | 8 | - | Brass | - | - | Brass | - | Turck | U2-12398 | - | - | Compliant | - | - | 75 V | Solder | - | - | 105 °C | -40 °C | Male | - | - | - | - | - | - | - | - | - | Straight | - | 1.5 A | - | 8 | Female | - | - | - | - | - | - | - | IP68 | - | IP68 | ||
![]() WK4.5T-10-P7X2 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BKFD12-PCB TURCK | In Stock | - | - | - | - | Back Mount | 12 | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() VB60.5-CS19 TURCK | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U0220 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B4251-0/9 TURCK | In Stock | - | - | Gold | Cable | - | - | - | PBT | Nylon | - | Brass | HANS TURCK GMBH & CO KG | Turck | U6417-01 | Active | 5.65 | Compliant | 250 VAC | 250 VDC | 600 V | Screw | - | CIRCULAR CONNECTOR | 85 °C | -40 °C | Female with Female Threads | - | - | - | - | - | Screw Terminal | - | - | - | Right Angle | unknown | 9 A | - | 5 | Female | - | - | - | - | 5 | -40-85 °C | 6-8 mm | IP67 | - | IP67 | ||
![]() WFKFDH4.5 TURCK | In Stock | - | - | - | - | PCB Mount | 5 | - | - | - | CSA, UL | - | - | Turck | U0981-91 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | ||
![]() WMFS4-PCB TURCK | In Stock | - | - | - | - | PCB Mount | 4 | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() FSFDL4.5 TURCK | In Stock | - | - | Gold | Panel | Back Mount | 5 | - | Brass | - | CSA, UL | Brass | - | Turck | U5118-7 | - | - | Compliant | - | - | 75 V | Solder | - | - | 105 °C | -40 °C | Female | - | - | - | - | - | - | - | - | - | Straight | - | 4 A | - | 5 | Male | - | - | - | - | - | - | - | IP68 | - | IP68 | ||
![]() RSFV36-1M TURCK | In Stock | - | - | - | - | Front Mount | 3 | - | - | - | CSA, UL | - | - | Turck | U5211 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | IP67 | 1 m | - | ||
![]() BKFD14-PCB TURCK | In Stock | - | - | - | - | Back Mount | 14 | - | - | - | - | - | - | Turck | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | - | - | - | - | - | - | - | - | - | - | IP67 | - | - | ||
![]() RSF31-0.2M TURCK | In Stock | - | - | - | - | Front Mount | 3 | - | - | - | CSA, UL | - | - | Turck | U2307 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 A | - | - | - | - | - | - | - | - | - | - | IP67 | 0.2 m | - |