- Manufacturer
- Current Rating
- IP Rating
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
- Package
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKFV46-0.3M/NPT/S627 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-77370 | - | 10 A | IP67 | 0.3 m | ||
![]() FS8-1/S717 TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | U-77427 | - | 2 A | IP68 | 1 m | ||
![]() CSF12-12-5 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-77464 | Compliant | 6 A | IP67 | 5 m | ||
![]() FKV4.5-2/18.25/S613 TURCK | In Stock | - | - | Front Mount | 5 | - | Turck | U-77533 | - | 4 A | IP68 | 2 m | ||
![]() RKF34-1M/M20 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-77782 | - | 15 A | IP67 | 1 m | ||
![]() RSF36-0.5M/NPT/S3058 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-77786 | - | 10 A | IP67 | 0.5 m | ||
![]() RSF36-2M/NPT/S3058 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-77787 | - | 10 A | IP67 | 2 m | ||
![]() RKF36-1M/NPT/S3058 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-77792 | - | 10 A | IP67 | 1 m | ||
![]() RSF36-4M/NPT/S3058 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-77789 | - | 10 A | IP67 | 4 m | ||
![]() RSF30-0.5M/M20W/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-77892 | - | 9 A | IP67 | 0.5 m | ||
![]() RKFV30-0.4M/M20 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-77990 | - | 9 A | IP67 | 0.4 m | ||
![]() PSG3M-3-MFS3F TURCK | In Stock | - | - | Back Mount | 3 | CSA, UL | Turck | U-78046 | - | 4 A | IP67 | 3 m | ||
![]() RSFV66-1MW/LN TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-78314 | - | 8 A | IP67 | 1 m | ||
![]() RSFV57-0.3M/14.5 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U7839-03 | - | 5 A | IP67 | 0.3 m | ||
![]() RSF30-2M/S1658 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-78405 | - | 9 A | IP67 | 2 m | ||
![]() RKSDFKSDED4410-7M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-78634 | - | 2 A | IP68 | 7 m | ||
![]() RSSDFKSDED441-7M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-78793 | - | 2 A | IP68 | 7 m | ||
![]() FS4.21-0.1/S613 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-78817 | - | 4 A | IP68 | 0.1 m | ||
Tiny WHSL | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | U-78820 | - | 2 A | IP68 | 60 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 9 | UL | Turck | U-78914 | - | 7 A | IP68 | 1 m |