- Manufacturer
- Current Rating
- IP Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RKF61-3M/M20W/LN TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-74103 | 600 VAC, 600 VDC | - | 8 A | IP67 | 3 m | ||
![]() RKF34-0.6M/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-74663 | 600 VAC, 600 VDC | - | 15 A | IP67 | 0.6 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-75155 | 250 VAC, 250 VDC | - | 4 A | IP67 | 0.5 m | ||
![]() RKF578-1M TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-75621 | 300 VAC, 300 VDC | - | 5 A | IP67 | 1 m | ||
![]() RKFV61-2M/NPT TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-75778 | 600 VAC, 600 VDC | - | 8 A | IP67 | 2 m | ||
![]() RSFV25-0.5M/14.5 TURCK | In Stock | - | - | Front Mount | 4 | - | Turck | U-75732 | 300 VAC, 300 VDC | - | 9 A | IP67 | 0.5 m | ||
![]() FS8-2/14.5/NPTW/LN TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | U-75870 | 60 VAC, 75 VDC | - | 2 A | IP68 | 2 m | ||
![]() RXF86-1.2M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 8 | UL | Turck | U-76005 | 600 VAC, 600 VDC | - | 8 A | IP68 | 1.2 m | ||
![]() RKF20-0.3M/M20W/LN TURCK | In Stock | - | - | Front Mount | 2 | CSA, UL | Turck | U-76286 | 600 VAC, 600 VDC | - | 9 A | IP67 | 0.3 m | ||
![]() WSSFKSDE841-0.2M TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | U-76529 | 60 VAC, 60 VDC | - | 2 A | IP68 | 0.2 m | ||
![]() FKFDD440-0.6M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-77276 | 60 VAC, 60 VDC | Compliant | 2 A | IP68 | 0.6 m | ||
![]() RKF86-0.5M/14.75/NPT TURCK | In Stock | - | - | Front Mount | 8 | UL | Turck | U-77601 | 600 VAC, 600 VDC | - | 8 A | IP68 | 0.5 m | ||
![]() FS4.4-2/M20W/LN TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-77969 | 250 VAC, 250 VDC | - | 4 A | IP68 | 2 m | ||
![]() GKDF42-3.1M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 4 | cUL, UL | Turck | U-78743 | 600 VAC, 600 VDC | - | 20 A | IP67, IP68, IP69K | 3.1 m | ||
![]() FS4.5-2/14.5 TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-78769 | 250 VAC, 250 VDC | - | 4 A | IP68 | 2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 12 | UL | Turck | U-79294 | 600 VAC, 600 VDC | - | 7 A | IP68 | 0.6 m | ||
![]() RSSDFKSDED4410-2M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-79487 | 60 VAC, 60 VDC | - | 2 A | IP68 | 2 m | ||
![]() RXFK56-0.3M TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-79560 | 600 VAC, 600 VDC | - | 10 A | IP67 | 0.3 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-79850 | 600 VAC, 600 VDC | - | 8 A | IP67 | 0.5 m | ||
![]() RKF61-2M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-79940 | 600 VAC, 600 VDC | - | 8 A | IP67 | 2 m |