- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | RoHS | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSFD19-19-3/S717 TURCK | In Stock | - | - | Back Mount | 19 | UL | Turck | U-87165 | 150 VAC, 150 VDC | Compliant | 9 A | IP67 | 3 m | ||
![]() RKFP31-0.3M TURCK | In Stock | - | - | Back Mount | 3 | CSA, UL | Turck | U-87296 | 600 VAC, 600 VDC | - | 9 A | IP68 | 0.3 m | ||
![]() RSFV36-2M/NPT TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-87511 | 600 VAC, 600 VDC | - | 10 A | IP67 | 2 m | ||
![]() FKFD840-1M TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | U8749-1 | 60 VAC, 60 VDC | - | 2 A | IP68 | 1 m | ||
![]() FKD8-4 TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | U-87548 | 60 VAC, 75 VDC | - | 2 A | IP68 | 4 m | ||
![]() RSFP575-1M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U8815-1 | 300 VAC, 300 VDC | - | 5 A | IP67 | 1 m | ||
![]() RKMRSFP5723-1.3M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U-88112 | 300 VAC, 300 VDC | - | 5 A | IP67 | 1.3 m | ||
![]() RKF58-1.5M/NPT TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-88172 | 300 VAC, 300 VDC | - | 9 A | IP67 | 1.5 m | ||
![]() RKFV56-3M/NPT TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-88410 | 600 VAC, 600 VDC | - | 10 A | IP67 | 3 m | ||
![]() RSF46-0.6M/NPT TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-88569 | 600 VAC, 600 VDC | - | 10 A | IP67 | 0.6 m | ||
![]() CKAFL16-14-2/S717 TURCK | In Stock | - | - | Front Mount | 16 | UL | Turck | U-88846 | 150 VAC, 150 VDC | - | 6 A | IP67 | 2 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 8 | - | Turck | U-89235 | 42 VAC, 42 VDC | - | 1.5 A | IP20, IP68 | 8 m | ||
![]() RSFV57-1M TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U8924-1 | 300 VAC, 300 VDC | - | 5 A | IP67 | 1 m | ||
![]() RKF44-1M/NPTW/LN TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-89294 | 600 VAC, 600 VDC | - | 15 A | IP67 | 1 m | ||
![]() FSFD572-1.5M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U9044-105 | 250 VAC, 250 VDC | - | 4 A | IP68 | 1.5 m | ||
![]() FKFD4.5-0.3-RS4.5T TURCK | In Stock | - | - | Back Mount | 5 | - | Turck | U-90507 | 250 VAC, 250 VDC | - | 4 A | IP68 | 0.3 m | ||
![]() BKF5-5-2/14.5/NPT TURCK | In Stock | - | - | Front Mount | 5 | cUR | Turck | U-90682 | 300 VAC, 300 VDC | - | 8 A | IP67 | 2 m | ||
![]() RKSFKSDE841-5M TURCK | In Stock | - | - | Back Mount | 8 | CSA, UL | Turck | U-91113 | 60 VAC, 60 VDC | - | 2 A | IP68 | 5 m | ||
![]() FK4.21-3 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-91241 | 250 VAC, 250 VDC | - | 4 A | IP68 | 3 m | ||
![]() FK10-3/14.5/NPT TURCK | In Stock | - | - | Front Mount | 10 | UL | Turck | U-91302 | 60 VAC, 75 VDC | - | 2 A | IP68 | 3 m |