- Manufacturer
- IP Rating
- Current Rating
- Maximum Voltage
- Length
- Manufacturer Part Number
- Approvals
- Number of Pins
- Mounting Type
- Cable Types
- RoHS
- Series
Attribute column
Manufacturer
TURCK Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Approvals | Manufacturer | Manufacturer Part Number | Maximum Voltage | Current Rating | IP Rating | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Front Mount | 19 | UL | Turck | U-91956 | 300 VAC, 300 VDC | 2 A | IP68 | 2 m | ||
![]() RXF126-1525-0.5M/M20 TURCK | In Stock | - | - | Front Mount | 12 | UL | Turck | U-91938 | 600 VAC, 600 VDC | 7 A | IP68 | 0.5 m | ||
![]() FS25-1M/NPT TURCK | In Stock | - | - | Front Mount | 4 | - | Turck | U-92165 | 250 VAC, 250 VDC | 4 A | IP68 | 1 m | ||
![]() RXFV76-0.7M/14.5/NPT TURCK | In Stock | - | - | Front Mount | 7 | UL | Turck | U-93353 | 600 VAC, 600 VDC | 8 A | IP68 | 0.7 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 19 | UL | Turck | U-94282 | 300 VAC, 300 VDC | 2 A | IP68 | 1 m | ||
![]() RKF61-0.5M/M20W/LN TURCK | In Stock | - | - | Front Mount | 6 | CSA, UL | Turck | U-94829 | 600 VAC, 600 VDC | 8 A | IP67 | 0.5 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 8 | UL | Turck | U-94856 | 600 VAC, 600 VDC | 8 A | IP68 | 2 m | ||
![]() FK4.4-1/S627 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-96482 | 250 VAC, 250 VDC | 4 A | IP68 | 1 m | ||
![]() RKCFKFD572-6M TURCK | In Stock | - | - | Back Mount | 5 | CSA, UL | Turck | U-96509 | 250 VAC, 250 VDC | 4 A | IP68 | 6 m | ||
![]() FK8-1/18.25/CS15614 TURCK | In Stock | - | - | Front Mount | 8 | CSA, UL | Turck | U-96695 | 60 VAC, 75 VDC | 2 A | IP68 | 1 m | ||
Tiny WHSL | In Stock | - | - | Back Mount | 3 | cUL, UL | Turck | U-96460 | 600 VAC, 600 VDC | 15 A | IP67 | 2.4 m | ||
Tiny WHSL | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-96968 | 250 VAC, 250 VDC | 4 A | IP68 | 0.3 m | ||
![]() RSCFKFDD441-0.5M TURCK | In Stock | - | - | Back Mount | 4 | CSA, UL | Turck | U-97082 | 60 VAC, 60 VDC | 2 A | IP68 | 0.5 m | ||
![]() CSFD19-19-0.5/S717 TURCK | In Stock | - | - | Back Mount | 19 | UL | Turck | U-97138 | 150 VAC, 150 VDC | 9 A | IP67 | 0.5 m | ||
![]() RKFV254-2M TURCK | In Stock | - | - | Front Mount | 4 | - | Turck | U-97685 | 300 VAC, 300 VDC | 9 A | IP67 | 2 m | ||
![]() BKF8-8-3/M18 TURCK | In Stock | - | - | Front Mount | 8 | cUR | Turck | U-98134 | 125 VAC, 125 VDC | 7 A | IP67 | 3 m | ||
![]() RSF57-1.5MW/LN TURCK | In Stock | - | - | Front Mount | 5 | CSA, UL | Turck | U-98440 | 300 VAC, 300 VDC | 5 A | IP67 | 1.5 m | ||
![]() FK4.4-0.25/14.5/S613 TURCK | In Stock | - | - | Front Mount | 4 | CSA, UL | Turck | U-98458 | 250 VAC, 250 VDC | 4 A | IP68 | 0.25 m | ||
![]() RKFV36-0.3MW/LN TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-98620 | 600 VAC, 600 VDC | 10 A | IP67 | 0.3 m | ||
![]() RKFV31-0.5/M20 TURCK | In Stock | - | - | Front Mount | 3 | CSA, UL | Turck | U-99077 | 600 VAC, 600 VDC | 9 A | IP67 | 0.5 m |